location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rackmount.IT Rack Mount Kit for FortiGate 80E / 81E shielded / industrialized

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rackmount.IT Check ‘Rackmount.IT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack Mount Kit for FortiGate 80E / 81E shielded / industrialized
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-FR-T11I
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718868918413 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Rackmount.IT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rackmount.IT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Rackmount.IT Rack Mount Kit for FortiGate 80E / 81E shielded / industrialized :
The long product name of Rackmount.IT Rack Mount Kit for FortiGate 80E / 81E shielded / industrialized. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U, 44 x 482 x 217 mm, 16 x RJ-45, f/ FortiGate 80E, 81E, RAL 9003 Signal White
More>>>
Rackmount.IT Rack Mount Kit for FortiGate 80E / 81E shielded / industrialized:
The official description of Rackmount.IT Rack Mount Kit for FortiGate 80E / 81E shielded / industrialized as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The RM-FR-T11i (industrial) gives you the ability to mount your Fortinet desktop firewalls in a 19" rack. The rack is tailored specifically for the listed models to guarantee a perfect fit. In addition, the connections are brought to the front for easy access. The power supply is fixated to prevent an accidental loss of power.

The shielded CAT6 cables and couplers make the RM-FR-T11i applicable in high frequency environments.

Assembly will take about 5 minutes. Simply slide your Fortinet device in the kit, place the retainers, connect the supplied cables to the keystones and fix the power supply to the rack.

Short summary description Rackmount.IT Rack Mount Kit for FortiGate 80E / 81E shielded / industrialized:
This short summary of the Rackmount.IT Rack Mount Kit for FortiGate 80E / 81E shielded / industrialized data-sheet is auto-generated and uses the product title and the first six key specs.

Rackmount.IT Rack Mount Kit for FortiGate 80E / 81E shielded / industrialized, Mounting bracket, White, 0.5 m, 19", - FortiGate 80E - FortiGate 81E, 482 mm

Long summary description Rackmount.IT Rack Mount Kit for FortiGate 80E / 81E shielded / industrialized:
This is an auto-generated long summary of Rackmount.IT Rack Mount Kit for FortiGate 80E / 81E shielded / industrialized based on the first three specs of the first five spec groups.

Rackmount.IT Rack Mount Kit for FortiGate 80E / 81E shielded / industrialized. Type: Mounting bracket, Product colour: White, Cable length: 0.5 m. Width: 482 mm, Depth: 217 mm, Height: 44 mm. Package width: 530 mm, Package depth: 270 mm, Package height: 110 mm. Cables included: LAN (RJ-45)

Features
Type *
Mounting bracket
Product colour *
White
Cable length
0.5 m
Compatible rack width
19"
Compatibility
- FortiGate 80E - FortiGate 81E
Ports & interfaces
Ethernet LAN (RJ-45) ports
16
Weight & dimensions
Width
482 mm
Depth
217 mm
Weight & dimensions
Height
44 mm
Packaging data
Package width
530 mm
Package depth
270 mm
Package height
110 mm
Packaging content
Cables included
LAN (RJ-45)
Mounting kit
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
85389099
Brand Image Product code Product Stock Price from
Rackmount.IT Rack Mount Kit for FortiGate 60E / 61E shielded / industrialized Rackmount.IT Rack Mount Kit for FortiGate 60E / 61E shielded / industrialized
(show image)
RM-FR-T10I Rack Mount Kit for FortiGate 60E / 61E shielded / industrialized 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for FortiGate 30E / 50E / 51E / 52E shielded / industrialized Rackmount.IT Rack Mount Kit for FortiGate 30E / 50E / 51E / 52E shielded / industrialized
(show image)
RM-FR-T9I Rack Mount Kit for FortiGate 30E / 50E / 51E / 52E shielded / industrialized 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for Cisco Firepower 1010 Rackmount.IT Rack Mount Kit for Cisco Firepower 1010
(show image)
RM-CI-T8 Rack Mount Kit for Cisco Firepower 1010 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CP-T4 rack accessory Mounting bracket Rackmount.IT RM-CP-T4 rack accessory Mounting bracket
(show image)
RM-CP-T4 RM-CP-T4 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CI-T7 rack accessory Mounting bracket Rackmount.IT RM-CI-T7 rack accessory Mounting bracket
(show image)
RM-CI-T7 RM-CI-T7 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CI-T6 rack accessory Mounting bracket Rackmount.IT RM-CI-T6 rack accessory Mounting bracket
(show image)
RM-CI-T6 RM-CI-T6 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CI-T3 rack accessory Mounting bracket Rackmount.IT RM-CI-T3 rack accessory Mounting bracket
(show image)
RM-CI-T3 RM-CI-T3 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for FortiGate 80E / 81E Rackmount.IT Rack Mount Kit for FortiGate 80E / 81E
(show image)
RM-FR-T11 Rack Mount Kit for FortiGate 80E / 81E 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for FortiGate 60E / 61E Rackmount.IT Rack Mount Kit for FortiGate 60E / 61E
(show image)
RM-FR-T10 Rack Mount Kit for FortiGate 60E / 61E 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for FortiGate 30E / 50E / 51E / 52E Rackmount.IT Rack Mount Kit for FortiGate 30E / 50E / 51E / 52E
(show image)
RM-FR-T9 Rack Mount Kit for FortiGate 30E / 50E / 51E / 52E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)