Rackmount.IT logo

Rackmount.IT Rack Mount Kit for Cisco Firepower 1010

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154269
Info modified on:
14 Dec 2023, 14:03:48
Long product name Rackmount.IT Rack Mount Kit for Cisco Firepower 1010:

1.3U/2U, 59 x 482 x 217mm, f/ Cisco ASA 5506-X, Firepower 1010

Rackmount.IT Rack Mount Kit for Cisco Firepower 1010:

The RM-CI-T8 gives you the ability to mount your Cisco desktop firewalls in a 19" rack. The rack is tailored specifically for the listed models to guarantee a perfect fit. The firewall is placed backwards in the rack, to ensure the connection are easily accessible. The front panel can be detached and reattached to the front of the rack.

Assembly will take about 5 minutes. Simply slide your Cisco device backwards in the kit, place front panel on the front of the rack and fix the power supply.

Short summary description Rackmount.IT Rack Mount Kit for Cisco Firepower 1010:

Rackmount.IT Rack Mount Kit for Cisco Firepower 1010, Mounting bracket, Blue, 1.3U/2U, Cisco ASA 5506-X, Firepower 1010, 482 mm, 217 mm

Long summary description Rackmount.IT Rack Mount Kit for Cisco Firepower 1010:

Rackmount.IT Rack Mount Kit for Cisco Firepower 1010. Type: Mounting bracket, Product colour: Blue, Rack capacity: 1.3U/2U. Width: 482 mm, Depth: 217 mm, Height: 59 mm. Package width: 530 mm, Package depth: 270 mm, Package height: 110 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.