Wacom logo

Wacom Intuos Intuos2 Tablet A3 2540lpi +Pen +4D Mouse DTP configuration Multilangua graphic tablet 457.2 x 316.8 mm USB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25786
Info modified on:
04 Apr 2019, 04:20:18
Long product name Wacom Intuos Intuos2 Tablet A3 2540lpi +Pen +4D Mouse DTP configuration Multilangua graphic tablet 457.2 x 316.8 mm USB:

Intuos2 Tablet A3 2540lpi +Pen +4D Mouse DTP configuration Multilangual Mac Win USB version

Short summary description Wacom Intuos Intuos2 Tablet A3 2540lpi +Pen +4D Mouse DTP configuration Multilangua graphic tablet 457.2 x 316.8 mm USB:

Wacom Intuos Intuos2 Tablet A3 2540lpi +Pen +4D Mouse DTP configuration Multilangua, 2540 lpi, 457.2 x 316.8 mm, USB, 1 cm, Microsoft Windows 95/98, Apple MacOS 8.5.1, Microsoft Windows 2000 / NT4.0, Microsoft Windows..., 3 kg

Long summary description Wacom Intuos Intuos2 Tablet A3 2540lpi +Pen +4D Mouse DTP configuration Multilangua graphic tablet 457.2 x 316.8 mm USB:

Wacom Intuos Intuos2 Tablet A3 2540lpi +Pen +4D Mouse DTP configuration Multilangua. Resolution: 2540 lpi, Working area: 457.2 x 316.8 mm, Device interface: USB. Compatible operating systems: Microsoft Windows 95/98, Apple MacOS 8.5.1, Microsoft Windows 2000 / NT4.0, Microsoft Windows.... Tablet weight: 3 kg. Bundled software: Driver CD-ROM (driver, manual, PenTools 3.0 in English, French, German, Spanish, Italian) Painter.... Dimensions (WxDxH): 616 x 445.5 x 37 mm, Minimum system requirements: Windows: PC running Windows98 or later, CD-ROM drive, tablet driver version 4.30 and available...

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.