location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U009-015-RJ45-X USB-A to RJ45 Rollover Console Cable (M/M) - Cisco Compatible, 250 Kbps, 15 ft. (4.57 m), Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U009-015-RJ45-X USB-A to RJ45 Rollover Console Cable (M/M) - Cisco Compatible, 250 Kbps, 15 ft. (4.57 m), Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U009-015-RJ45-X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332222121 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:37:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U009-015-RJ45-X USB-A to RJ45 Rollover Console Cable (M/M) - Cisco Compatible, 250 Kbps, 15 ft. (4.57 m), Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Great for programming, resetting or rebooting a Cisco switch, firewall, router or modem
  • - 15-ft. (4.57 m) cable supports data transfer speeds up to 250 Kbps
  • - Double-shielded construction cuts crosstalk and EMI/RFI line noise
  • - Plug-and-play operation with no software required for easy, immediate installation
  • - Compatible with Windows, Mac and Linux
Warranty: 3-year limited
Long product name Tripp Lite U009-015-RJ45-X USB-A to RJ45 Rollover Console Cable (M/M) - Cisco Compatible, 250 Kbps, 15 ft. (4.57 m), Black :
The long product name of Tripp Lite U009-015-RJ45-X USB-A to RJ45 Rollover Console Cable (M/M) - Cisco Compatible, 250 Kbps, 15 ft. (4.57 m), Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-A to RJ45 Rollover Console Cable (M/M) - Cisco Compatible, 250 Kbps, 15 ft. (4.57 m), Black
More>>>
Tripp Lite U009-015-RJ45-X USB-A to RJ45 Rollover Console Cable (M/M) - Cisco Compatible, 250 Kbps, 15 ft. (4.57 m), Black:
The official description of Tripp Lite U009-015-RJ45-X USB-A to RJ45 Rollover Console Cable (M/M) - Cisco Compatible, 250 Kbps, 15 ft. (4.57 m), Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for IT Pros Who Need a Connection Between Computer and Cisco Console Device
This rollover cable is designed for consumers or IT professionals who want a reliable connection between their computer or laptop's USB-A port and a Cisco modem, router, firewall, switch or other serial-based Cisco device with a console port. The cable works with both older and new Cisco models, supporting data transfer rates up to 250 Kbps.

Top-Quality Construction for Top-of-the-Line Performance
No extra software or external power is required to use this 15-ft. (4.57 m) cable. Premium double shielding eliminates crosstalk and reduce EMI/RFI line noise that can disturb your electronics and inflict hardware damage or data loss. The U009-015-RJ45-X is compatible with Windows (up to 11), Mac (up to 10.12) and Linux (up to Redhat 9.0) operating systems.

Short summary description Tripp Lite U009-015-RJ45-X USB-A to RJ45 Rollover Console Cable (M/M) - Cisco Compatible, 250 Kbps, 15 ft. (4.57 m), Black:
This short summary of the Tripp Lite U009-015-RJ45-X USB-A to RJ45 Rollover Console Cable (M/M) - Cisco Compatible, 250 Kbps, 15 ft. (4.57 m), Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U009-015-RJ45-X USB-A to RJ45 Rollover Console Cable (M/M) - Cisco Compatible, 250 Kbps, 15 ft. (4.57 m), Black, RJ-45, USB 2.0 Type-A, 4.57 m, Black

Long summary description Tripp Lite U009-015-RJ45-X USB-A to RJ45 Rollover Console Cable (M/M) - Cisco Compatible, 250 Kbps, 15 ft. (4.57 m), Black:
This is an auto-generated long summary of Tripp Lite U009-015-RJ45-X USB-A to RJ45 Rollover Console Cable (M/M) - Cisco Compatible, 250 Kbps, 15 ft. (4.57 m), Black based on the first three specs of the first five spec groups.

Tripp Lite U009-015-RJ45-X USB-A to RJ45 Rollover Console Cable (M/M) - Cisco Compatible, 250 Kbps, 15 ft. (4.57 m), Black. Connector 1: RJ-45, Connector 2: USB 2.0 Type-A, Cable length: 4.57 m. Product colour: Black

Ports & interfaces
Connector 1 *
RJ-45
Connector 2 *
USB 2.0 Type-A
Connector 1 gender
Male
Connector 2 gender
Male
Cable length
4.57 m
Performance
Product colour *
Black
Cable jacket material
Polyvinyl chloride (PVC)
AWG wire size
26/28
Data transfer rate
0.012 Gbit/s
Country of origin
China
Certification
REACH, CE, FCC
Power
USB powered
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Relative humidity
0 - 90%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Weight
180 g
Packaging data
Package width
180.1 mm
Package depth
12.7 mm
Package height
254 mm
Package weight
180 g
Package type
Polybag
Packaging content
Quantity per pack
1 pc(s)
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332222128
Master (outer) case width
350 mm
Master (outer) case length
25.4 mm
Master (outer) case height
400 mm
Master (outer) case gross weight
900 g
Harmonized System (HS) code
8544.42.2000
Brand Image Product code Product Stock Price from
Tripp Lite U009-006-RJ45-X USB-A to RJ45 Rollover Console Cable (M/M) - Cisco Compatible, 250 Kbps, 6 ft. (1.83 m), Black Tripp Lite U009-006-RJ45-X USB-A to RJ45 Rollover Console Cable (M/M) - Cisco Compatible, 250 Kbps, 6 ft. (1.83 m), Black
(show image)
U009-006-RJ45-X U009-006-RJ45-X USB-A to RJ45 Rollover Console Cable (M/M) - Cisco Compatible, 250 Kbps, 6 ft. (1.83 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)