location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRXFANWM SmartRack Wall-Mount Roof Fan Kit - Dual 230V High-Performance Fans, 210 CFM, 3 ft. (0.91 m) Cord, C14 Input

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRXFANWM SmartRack Wall-Mount Roof Fan Kit - Dual 230V High-Performance Fans, 210 CFM, 3 ft. (0.91 m) Cord, C14 Input
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRXFANWM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332243195 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:06:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRXFANWM SmartRack Wall-Mount Roof Fan Kit - Dual 230V High-Performance Fans, 210 CFM, 3 ft. (0.91 m) Cord, C14 Input
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cools rack equipment to boost system performance and avoid costly downtime
  • - High-performance 5 in. 230V fans draw warm air up through rack at 210 CFM
  • - 50 dB sound rating ensures quiet operation—about as loud as your refrigerator
  • - Includes hardware for mounting inside or outside standard 19 in. rack cabinets
  • - 3-ft. (0.91 m) power cord with C14 input connects to conveniently located AC outlet
Warranty: 2-year limited
Long product name Tripp Lite SRXFANWM SmartRack Wall-Mount Roof Fan Kit - Dual 230V High-Performance Fans, 210 CFM, 3 ft. (0.91 m) Cord, C14 Input :
The long product name of Tripp Lite SRXFANWM SmartRack Wall-Mount Roof Fan Kit - Dual 230V High-Performance Fans, 210 CFM, 3 ft. (0.91 m) Cord, C14 Input. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack Wall-Mount Roof Fan Kit - Dual 230V High-Performance Fans, 210 CFM, 3 ft. (0.91 m) Cord, C14 Input
More>>>
Tripp Lite SRXFANWM SmartRack Wall-Mount Roof Fan Kit - Dual 230V High-Performance Fans, 210 CFM, 3 ft. (0.91 m) Cord, C14 Input:
The official description of Tripp Lite SRXFANWM SmartRack Wall-Mount Roof Fan Kit - Dual 230V High-Performance Fans, 210 CFM, 3 ft. (0.91 m) Cord, C14 Input as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase Ventilation Inside Your Wall-Mount Rack Enclosures and Server Cabinets
SRXFANWM SmartRack® Wall-Mount Roof Fan Kit is an ideal accessory for maintaining a constant flow of air within your rack enclosures and server cabinets. Better airflow keeps your valuable rack components cool, helps boost system performance and avoids costly equipment failures that can lead to downtime, damage and data loss.

Powerful 230V Fans Provide Proper Cooling
Two durable five-inch 230V fans mount inside or outside the cabinet to draw hot exhaust air out and facilitate equipment cooling. The high-performance fans circulate air at 210 cubic feet per minute (CFM) and do so quietly at about 50 decibels—about as loud as your refrigerator.

Compatible with SmartRack Wall-Mount Enclosures
The SRXFANWM comes fully assembled and ready to mount to your rack cabinet with the included hardware. Compatible racks include SRW6U, SRW9U, SRW10US, SR12UB, SRW12U, SRW12US, SRW12US33, SRW12USG, SRW18US, SRW26US and other SmartRack enclosures that specify the use of this accessory. The three-foot AC power cord features a C14 input plug that connects to a conveniently located wall outlet, surge protector or PDU.

Short summary description Tripp Lite SRXFANWM SmartRack Wall-Mount Roof Fan Kit - Dual 230V High-Performance Fans, 210 CFM, 3 ft. (0.91 m) Cord, C14 Input:
This short summary of the Tripp Lite SRXFANWM SmartRack Wall-Mount Roof Fan Kit - Dual 230V High-Performance Fans, 210 CFM, 3 ft. (0.91 m) Cord, C14 Input data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRXFANWM SmartRack Wall-Mount Roof Fan Kit - Dual 230V High-Performance Fans, 210 CFM, 3 ft. (0.91 m) Cord, C14 Input, Cooling fan, Black, 1 fan(s), 13.2 cm, 0.91 m, China

Long summary description Tripp Lite SRXFANWM SmartRack Wall-Mount Roof Fan Kit - Dual 230V High-Performance Fans, 210 CFM, 3 ft. (0.91 m) Cord, C14 Input:
This is an auto-generated long summary of Tripp Lite SRXFANWM SmartRack Wall-Mount Roof Fan Kit - Dual 230V High-Performance Fans, 210 CFM, 3 ft. (0.91 m) Cord, C14 Input based on the first three specs of the first five spec groups.

Tripp Lite SRXFANWM SmartRack Wall-Mount Roof Fan Kit - Dual 230V High-Performance Fans, 210 CFM, 3 ft. (0.91 m) Cord, C14 Input. Type: Cooling fan, Product colour: Black, Number of fans: 1 fan(s). Power source: AC, Input voltage: 230 V, AC input frequency: 50 Hz. Quantity per pack: 2 pc(s), Package width: 198.1 mm, Package depth: 296.2 mm. Master (outer) case width: 525.8 mm, Master (outer) case length: 617.2 mm, Master (outer) case height: 223.5 mm

Features
Type *
Cooling fan
Product colour *
Black
Number of fans
1 fan(s)
Fan diameter
13.2 cm
Cable length
0.91 m
Country of origin
China
Power
Power source
AC
Input voltage
230 V
AC input frequency
50 Hz
Power plug type
C14
Packaging data
Quantity per pack
2 pc(s)
Package width
198.1 mm
Package depth
296.2 mm
Package height
78.7 mm
Packaging data
Package weight
1.77 kg
Packaging content
Mounting kit
Yes
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332243192
Compliance certificates
RoHS
Logistics data
Master (outer) case width
525.8 mm
Master (outer) case length
617.2 mm
Master (outer) case height
223.5 mm
Master (outer) case gross weight
22.8 kg
Products per master (outer) case
12 pc(s)
Harmonized System (HS) code
8414.59.1500
Brand Image Product code Product Stock Price from
Tripp Lite SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, Waterproof Tripp Lite SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, Waterproof
(show image)
SRGP4PLASTIC SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, Waterproof 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, 21-Port Membrane Tripp Lite SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, 21-Port Membrane
(show image)
SRGP3RM SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, 21-Port Membrane 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRRAILDPTH1U SmartRack 1U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm) Tripp Lite SRRAILDPTH1U SmartRack 1U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm)
(show image)
SRRAILDPTH1U SRRAILDPTH1U SmartRack 1U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRRAILDPTH2U SmartRack 2U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm) Tripp Lite SRRAILDPTH2U SmartRack 2U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm)
(show image)
SRRAILDPTH2U SRRAILDPTH2U SmartRack 2U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2P1USHRT SmartRack Cantilever Fixed Steel Rack Shelf - 1U, Vented, 7 in. (17.8 cm) Deep, Holds up to 40 lb. (18 kg) Tripp Lite SRSHELF2P1USHRT SmartRack Cantilever Fixed Steel Rack Shelf - 1U, Vented, 7 in. (17.8 cm) Deep, Holds up to 40 lb. (18 kg)
(show image)
SRSHELF2P1USHRT SRSHELF2P1USHRT SmartRack Cantilever Fixed Steel Rack Shelf - 1U, Vented, 7 in. (17.8 cm) Deep, Holds up to 40 lb. (18 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF4PHDVENT SmartRack Adjustable-Deep Steel Rack Shelf - 1U, Vented, 250 lb. (113 kg) Capacity Tripp Lite SRSHELF4PHDVENT SmartRack Adjustable-Deep Steel Rack Shelf - 1U, Vented, 250 lb. (113 kg) Capacity
(show image)
SRSHELF4PHDVENT SRSHELF4PHDVENT SmartRack Adjustable-Deep Steel Rack Shelf - 1U, Vented, 250 lb. (113 kg) Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2PCENTER SmartRack Center-Mounted Steel Rack Shelf - 2U, Vented, 21.5 in. Deep, Holds up to 100 lb. (45 kg) Tripp Lite SRSHELF2PCENTER SmartRack Center-Mounted Steel Rack Shelf - 2U, Vented, 21.5 in. Deep, Holds up to 100 lb. (45 kg)
(show image)
SRSHELF2PCENTER SRSHELF2PCENTER SmartRack Center-Mounted Steel Rack Shelf - 2U, Vented, 21.5 in. Deep, Holds up to 100 lb. (45 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF4PSLVENT SmartRack Sliding Steel Rack Shelf - 1U, Vented, 28.3 in. Deep, Holds up to 50 lb. (23 kg) Tripp Lite SRSHELF4PSLVENT SmartRack Sliding Steel Rack Shelf - 1U, Vented, 28.3 in. Deep, Holds up to 50 lb. (23 kg)
(show image)
SRSHELF4PSLVENT SRSHELF4PSLVENT SmartRack Sliding Steel Rack Shelf - 1U, Vented, 28.3 in. Deep, Holds up to 50 lb. (23 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2PUNIV SmartRack Universal-Mount Steel Rack Shelf - 2U, Vented, 21.7 in. Deep, Holds up to 100 lb. (45 kg) Tripp Lite SRSHELF2PUNIV SmartRack Universal-Mount Steel Rack Shelf - 2U, Vented, 21.7 in. Deep, Holds up to 100 lb. (45 kg)
(show image)
SRSHELF2PUNIV SRSHELF2PUNIV SmartRack Universal-Mount Steel Rack Shelf - 2U, Vented, 21.7 in. Deep, Holds up to 100 lb. (45 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartRack Hinged Standoff Security Cage for Rack Equipment, 2U, Front Tripp Lite SmartRack Hinged Standoff Security Cage for Rack Equipment, 2U, Front
(show image)
SR2UCAGE SmartRack Hinged Standoff Security Cage for Rack Equipment, 2U, Front 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 5 distributor(s)
United Arab Emirates 1 distributor(s)
United States 1 distributor(s)