location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S400080 transfer paper 30.5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13S400080
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S400080
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946673912
Category: Transfer Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2021 13:28:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson C13S400080 transfer paper 30.5 m :
The long product name of Epson C13S400080 transfer paper 30.5 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24", 30.5m, 87gsm
More>>>
Epson C13S400080 transfer paper 30.5 m:
The official description of Epson C13S400080 transfer paper 30.5 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This premium 87gsm Dye Sublimation media has a construction designed to resist cockling during printing and expansion/contraction during pressing. It has been optimised for Epson UltraChrome DS ink to ensure maximum release during sublimation for superior colour with a minimum ink load. It is particularly suited to hard surface work and can also be used with fabric that has a tight weave &/or limited stretchability.

Short summary description Epson C13S400080 transfer paper 30.5 m:
This short summary of the Epson C13S400080 transfer paper 30.5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S400080, Inkjet printing, Roll, SureColor F560 SureColor F6360, 5.08 cm, Japan, 30.5 m

Long summary description Epson C13S400080 transfer paper 30.5 m:
This is an auto-generated long summary of Epson C13S400080 transfer paper 30.5 m based on the first three specs of the first five spec groups.

Epson C13S400080. Recommended usage: Inkjet printing, Paper size: Roll, Compatible products: SureColor F560 SureColor F6360. Length: 30.5 m, Width: 610 mm. Package width: 117 mm, Package depth: 627 mm, Package height: 115 mm. Quantity per pack: 1 pc(s)

Features
Paper size
Roll
Recommended usage *
Inkjet printing
Compatible products
SureColor F560 SureColor F6360
Core diameter
5.08 cm
Country of origin
Japan
Weight & dimensions
Length *
30.5 m
Weight & dimensions
Width
610 mm
Packaging data
Package width
117 mm
Package depth
627 mm
Package height
115 mm
Package weight
2.18 kg
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)