location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thule Subterra TSD-340 Black Carry-on 40 L Nylon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thule Check ‘Thule’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Subterra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TSD-340 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3204023 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854245036 show
Category:
Suitcases and other bags of various sizes used to carry luggage when travelling.
Luggage Check ‘Thule’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thule: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thule Subterra TSD-340 Black Carry-on 40 L Nylon
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Can be carried in two different ways: as a backpack and a shoulder bag (all straps tuck away when not in use)
  • - Laptop and tablet can be carried separate from the bag in removable sleeve with tablet storage, PowerPocket and accessory organization
  • - Cords are neatly managed between your device and your mobile charger in the internal PowerPocket
  • - Keep belongings organized and contained with the zippered mesh divider in the main compartment
  • - Separate your shoes and dirty laundry from other belongings in the multi-purpose compartment
  • - Smooth lifting and rearranging in overhead bins with top, side and bottom grab handles
  • - Complies with carry-on requirements for most airlines
  • - Effortless travel thanks to secure attachment to rolling luggage using the pass-through panel
  • - Securely store and easily access important documents in hidden passport pocket behind pass-through panel
  • - Quick access to keys, wallet and smaller items through zippered mesh pocket
Warranty: Limited Lifetime
Long product name Thule Subterra TSD-340 Black Carry-on 40 L Nylon :
The long product name of Thule Subterra TSD-340 Black Carry-on 40 L Nylon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thule Subterra Convertible Carry On, Black
More>>>
Thule Subterra TSD-340 Black Carry-on 40 L Nylon:
The official description of Thule Subterra TSD-340 Black Carry-on 40 L Nylon as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A versatile, soft-sided carry-on designed to help maximize packing space. Includes a separate sleek laptop sleeve for travel convenience.

Short summary description Thule Subterra TSD-340 Black Carry-on 40 L Nylon:
This short summary of the Thule Subterra TSD-340 Black Carry-on 40 L Nylon data-sheet is auto-generated and uses the product title and the first six key specs.

Thule Subterra TSD-340 Black, Carry-on, Black, Black, Side pocket, Top pocket, Mesh pocket, Zipper

Long summary description Thule Subterra TSD-340 Black Carry-on 40 L Nylon:
This is an auto-generated long summary of Thule Subterra TSD-340 Black Carry-on 40 L Nylon based on the first three specs of the first five spec groups.

Thule Subterra TSD-340 Black. Luggage type: Carry-on, Product main colour: Black, Colour name: Black. Volume: 40 L, Luggage bag width: 21 cm, Luggage bag depth: 35 cm. Material: Nylon

Features
Luggage type *
Carry-on
Product main colour *
Black
Colour name
Black
Wheels *
No
Carrying handle(s)
Yes
Adjustable shoulder strap
Yes
Notebook compartment
Yes
Shoulder strap
Yes
Exterior pockets
Side pocket, Top pocket
Interior pocket
Yes
Interior pocket type
Mesh pocket
Interior pocket closure type
Zipper
Closure type
Zipper
Features
Country of origin
Vietnam
Weight & dimensions
Volume
40 L
Luggage bag width
21 cm
Luggage bag depth
35 cm
Luggage bag height
55 cm
Luggage bag weight
1.6 kg
Interior dimensions (W x D x H)
405 x 32 x 270 mm
Material
Material
Nylon
Logistics data
Harmonized System (HS) code
42029291
Brand Image Product code Product Stock Price from
Thule Subterra TSD-340 Dark Forest Carry-on Khaki 40 L Thule Subterra TSD-340 Dark Forest Carry-on Khaki 40 L
(show image)
3204024 TSD-340 Dark Forest 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSR-356 Black Duffle 56 L Nylon Thule Subterra TSR-356 Black Duffle 56 L Nylon
(show image)
3204027 TSR-356 Black 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSBB-301 Mineral Carry-on Black 23 L Nylon Thule Subterra TSBB-301 Mineral Carry-on Black 23 L Nylon
(show image)
3203913 TSBB-301 Mineral 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSBB-301 Ember Carry-on Red 23 L Nylon Thule Subterra TSBB-301 Ember Carry-on Red 23 L Nylon
(show image)
3203914 TSBB-301 Ember 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSBB-301 Black Carry-on 23 L Nylon Thule Subterra TSBB-301 Black Carry-on 23 L Nylon
(show image)
3203912 TSBB-301 Black 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSR-375 Black Carry-on 75 L Nylon Thule Subterra TSR-375 Black Carry-on 75 L Nylon
(show image)
3204028 TSR-375 Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)