location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thule Subterra TSTB-334 Black backpack Nylon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thule Check ‘Thule’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Subterra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TSTB-334 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3204022 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854245029 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Thule’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thule: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thule Subterra TSTB-334 Black backpack Nylon
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easy access to contents through wide rolltop opening with magnetic closure
  • - Keep clothes organized while travelling thanks to removable packing cube
  • - Protects your laptop (15" (38,1 cm)˜ MacBook Pro® or 15.6" (39,62 cm)˜ PC) in the padded laptop sleeve with SafeEdge construction and secure flap closure
  • - Access your laptop through the top-loading compartment or the side zipper
  • - Cords are neatly managed between your device and your mobile charger in the internal PowerPocket
  • - Protect your tablet in the dedicated storage pocket with soft, interior lining
  • - Quickly retrieve internal contents through zippered side access panel
  • - Carry comfortably with breathable perforated EVA shoulder straps with mesh covering and padded back panel
  • - Make travelling easier by attaching to rolling luggage using the pass-through panel
  • - Securely keep small items and a water bottle within reach in the expandable, zippered side pocket
Warranty: Limited Lifetime
Long product name Thule Subterra TSTB-334 Black backpack Nylon :
The long product name of Thule Subterra TSTB-334 Black backpack Nylon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thule Subterra Travel Backpack 34L, Black
More>>>
Thule Subterra TSTB-334 Black backpack Nylon:
The official description of Thule Subterra TSTB-334 Black backpack Nylon as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dual-purpose pack functions as a travel bag or an everyday backpack. Use the packing cube for effortless travel and remove for daily use.

Short summary description Thule Subterra TSTB-334 Black backpack Nylon:
This short summary of the Thule Subterra TSTB-334 Black backpack Nylon data-sheet is auto-generated and uses the product title and the first six key specs.

Thule Subterra TSTB-334 Black, City, Unisex, 39.6 cm (15.6"), Notebook compartment, Nylon

Long summary description Thule Subterra TSTB-334 Black backpack Nylon:
This is an auto-generated long summary of Thule Subterra TSTB-334 Black backpack Nylon based on the first three specs of the first five spec groups.

Thule Subterra TSTB-334 Black. Product main colour: Black, Style: City, Coloration: Monochromatic. Width: 230 mm, Depth: 310 mm, Height: 520 mm. Material: Nylon. Master (outer) case width: 520 mm, Master (outer) case length: 260 mm, Master (outer) case height: 380 mm

Features
Product main colour *
Black
Style
City
Coloration
Monochromatic
Linear mass density
800 D
Recommended gender
Unisex
Notebook compartment
Yes
Tablet compartment
Yes
Maximum screen size
39.6 cm (15.6")
Number of compartments
2
Exterior pockets
Side pocket
Zipper pocket(s)
Yes
Shoulder strap
Yes
Sternum strap
Yes
Handle(s)
Yes
Closure type
Zipper
Colour name
Black
Country of origin
VNM
Weight & dimensions
Width *
230 mm
Depth *
310 mm
Height *
520 mm
Weight
1.25 kg
Volume
34 L
Notebook compartment dimensions (W x D x H)
390 x 32 x 280 mm
Material
Material *
Nylon
Logistics data
Harmonized System (HS) code
42029291
Master (outer) case width
520 mm
Master (outer) case length
260 mm
Master (outer) case height
380 mm
Master (outer) case gross weight
6.82 kg
Products per master (outer) case
2 pc(s)
Country Distributor
United Kingdom 1 distributor(s)