Philips logo

Philips SCF342/22 baby pacifier Orthodontic Silicone Blue, Green

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49980
Info modified on:
09 Mar 2024, 14:04:25
Long product name Philips SCF342/22 baby pacifier Orthodontic Silicone Blue, Green:

6-18m, 2 pack

Philips SCF342/22 baby pacifier Orthodontic Silicone Blue, Green:

Let your little one's skin breathe with the Philips Avent ultra air pacifier. Featuring 4 extra-large air holes, the lightweight shield is designed for maximum air flow so your baby's sensitive skin stays drier while soothing.

A light, breathable pacifier for sensitive skin
- 4 extra large air holes
- Skin stays drier while soothing
- Rounded edges for comfortable soothing

Comfortable soft & silky nipple
- 98% of babies accept our ultra air pacifier*
- Textured, silky nipple for soothing comfort
- Designed for natural oral development

Sterilisation & carrying case
- Sterilizing in the microwave is safe and easy
- Simple steps for reliable sterilization in 3 minutes

Short summary description Philips SCF342/22 baby pacifier Orthodontic Silicone Blue, Green:

Philips SCF342/22, Orthodontic, Silicone, Boy/Girl, 2 pc(s)

Long summary description Philips SCF342/22 baby pacifier Orthodontic Silicone Blue, Green:

Philips SCF342/22. Nipple teat shape: Orthodontic, Nipple material: Silicone, Product colour: Blue, Green. Number of products included: 2 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.