location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SCF345/20 baby pacifier Ultra soft pacifier Orthodontic Silicone Peach, Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF345/20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF345/20
Category:
Also known as dummies, these are plastic devices placed in babies' mouths to stop them crying and keep them happy.
Baby Pacifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SCF345/20 baby pacifier Ultra soft pacifier Orthodontic Silicone Peach, Pink :
The long product name of Philips SCF345/20 baby pacifier Ultra soft pacifier Orthodontic Silicone Peach, Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-pack, 0-6m, Orthodontic & BPA-Free
More>>>
Philips SCF345/20 baby pacifier Ultra soft pacifier Orthodontic Silicone Peach, Pink:
The official description of Philips SCF345/20 baby pacifier Ultra soft pacifier Orthodontic Silicone Peach, Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Let your little one's skin breathe with the Philips Avent ultra air pacifier. Featuring 4 extra-large air holes, the lightweight shield is designed for maximum air flow so your baby's sensitive skin stays drier while soothing.

A light, breathable pacifier for sensitive skin
- 4 extra large air holes
- Skin stays drier while soothing
- Rounded edges for comfortable soothing

Comfortable soft & silky nipple
- 98% of babies accept our ultra air pacifier*
- Textured, silky nipple for soothing comfort
- Designed for natural oral development

Sterilisation & carrying case
- Sterilizing in the microwave is safe and easy
- Simple steps for reliable sterilization in 3 minutes

Short summary description Philips SCF345/20 baby pacifier Ultra soft pacifier Orthodontic Silicone Peach, Pink:
This short summary of the Philips SCF345/20 baby pacifier Ultra soft pacifier Orthodontic Silicone Peach, Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SCF345/20, Ultra soft pacifier, Orthodontic, Silicone, Boy/Girl, Dishwasher proof, 2 pc(s)

Long summary description Philips SCF345/20 baby pacifier Ultra soft pacifier Orthodontic Silicone Peach, Pink:
This is an auto-generated long summary of Philips SCF345/20 baby pacifier Ultra soft pacifier Orthodontic Silicone Peach, Pink based on the first three specs of the first five spec groups.

Philips SCF345/20. Type: Ultra soft pacifier, Nipple teat shape: Orthodontic, Nipple material: Silicone. Number of products included: 2 pc(s)

Features
Type *
Ultra soft pacifier
Nipple teat shape
Orthodontic
Nipple material
Silicone
Product colour
Peach, Pink
Recommended gender
Boy/Girl
Recommended age (max)
6 month(s)
Safety ring
Yes
Country of origin
England
Features
Dishwasher proof
Yes
Easy to clean
Yes
Packaging content
Number of products included
2 pc(s)
Carrying case
Yes
Sterilizer
Yes
Technical details
Doesn't contain
Bisphenol A (BPA)
Brand Image Product code Product Stock Price from
Philips AVENT Soother clip SCF185/00 Philips AVENT Soother clip SCF185/00
(show image)
SCF185/00 Soother clip SCF185/00