location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke Electrical Tester

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Electrical Tester
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4910322
Category: Current Meters Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2023 11:41:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fluke Electrical Tester
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - FieldSense technology for ac voltage, current and frequency measurement without making electrical contact to live voltage*
  • - See voltage or current display – shows all power supply measurements at a glance for efficient trouble shooting
  • - 1 to 600 V ac or dc (T6-600)
  • - 0 to 200 A ac
  • - True-rms voltage and current
  • - Resistance 1 Ω to 2000 Ω
  • - Works with wires up to AWG 4/0 (120 mm2) with a 17.8 mm jaw opening
  • - HOLD button temporarily freezes the reading for easy viewing
  • - Easy to read display with backlight
  • - Accepts optional Fluke TPAK Magnetic Meter Hanger for convenient operation
  • - Standard two-year warranty; extendable to 4 years through product registration within 45 days of purchase+
Long product name Fluke Electrical Tester :
The long product name of Fluke Electrical Tester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FieldSense, 600 V, 17.8 mm, 2 x AA, 600 V CAT III
More>>>
Short summary description Fluke Electrical Tester:
This short summary of the Fluke Electrical Tester data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke Electrical Tester, Black, Grey, Red, Yellow, LCD, 1.78 cm, Buttons, Rotary, -10 - 50 °C, -30 - 60 °C

Long summary description Fluke Electrical Tester:
This is an auto-generated long summary of Fluke Electrical Tester based on the first three specs of the first five spec groups.

Fluke Electrical Tester. Housing colour: Black, Grey, Red, Yellow, Display type: LCD, Jaw width (max): 1.78 cm. Battery type: AA, Battery life: 360 h. Width: 61.1 mm, Depth: 43.8 mm, Height: 259.3 mm

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)