location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark W820 NL FR 32MB 45ppm 1200 dpi A3 A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W820 NL FR 32MB 45ppm 1200 dpi A3 A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12B0158
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark W820 NL FR 32MB 45ppm 1200 dpi A3 A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A3 45 ppm
  • - Total input capacity: 1035 sheets Total output capacity: 500 sheets
  • - Internal memory: 32 MB Built-in processor 350 MHz
Warranty: Limited warranty - 1 year - on-site
Long product name Lexmark W820 NL FR 32MB 45ppm 1200 dpi A3 A4 :
The long product name of Lexmark W820 NL FR 32MB 45ppm 1200 dpi A3 A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W820 NL FR 32MB 45ppm 1200 dpi A3 A4
More>>>
Lexmark W820 NL FR 32MB 45ppm 1200 dpi A3 A4:
The official description of Lexmark W820 NL FR 32MB 45ppm 1200 dpi A3 A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you've already used a Lexmark departmental printer, you know how its speed can benefit your company. Now, with Optra W820 series, you can revolutionize the pace at which you work. 45 ppm, A3/ A4 printing, advanced document finishing options and trailblazing multifunction capabilities: no wonder Lexmark's top of the line printer is good for your bottom line!The W820's advanced finishing options make professional document production a snap and free your team for more important work. The W820 illustrates how Lexmark is driving down the total cost of printing while increasing printer performance. In every company, hardware and software environments are in constant evolution. Lexmark makes it easy to ensure that your printers are up and running whenever they're needed.

Short summary description Lexmark W820 NL FR 32MB 45ppm 1200 dpi A3 A4:
This short summary of the Lexmark W820 NL FR 32MB 45ppm 1200 dpi A3 A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark W820 NL FR 32MB 45ppm 1200 dpi A3 A4, A3, 45 ppm

Long summary description Lexmark W820 NL FR 32MB 45ppm 1200 dpi A3 A4:
This is an auto-generated long summary of Lexmark W820 NL FR 32MB 45ppm 1200 dpi A3 A4 based on the first three specs of the first five spec groups.

Lexmark W820 NL FR 32MB 45ppm 1200 dpi A3 A4. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 45 ppm

Printing
Colour *
No
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Time to first page (black, normal)
7 s
Input & output capacity
Total input capacity *
1035 sheets
Total output capacity *
500 sheets
Maximum input capacity
3535 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Media types supported
Card Stock, Envelopes, Labels, Plain Paper, Transparencies, Up to 90lb index (163gsm), Refer to the Card Stock & Label Guide
Performance
Internal memory *
32 MB
Maximum internal memory
384 MB
Built-in processor
Yes
Processor model
PMC-Sierra RM5231A 350 MHz with Instruction Set-RISC
Processor frequency
350 MHz
Sound pressure level (printing)
54 dB
Weight & dimensions
Weight
4.77 kg
Dimensions (WxDxH)
483 x 902 x 559 mm
Packaging content
Bundled software
Drivers & Utilities, MarkVision Professional
Other features
Hardware scan resolution
600 x 600 DPI
Mac compatibility
Yes
I/O ports
Centronics IEEE 1284 Bidirectional Parallel Two Internal Card Slots USB Compatible with USB 2.0 Specification
Minimum system requirements
Microsoft Windows NT 4.0, Microsoft Windows NT Server 4.0, Microsoft Windows 95 OSR 2, UnixWare 2.1.3, SuSE Linux 8.2, Red Hat Linux 9, HP-UX 10.20, SunSoft Solaris 7, IBM OS/400 3.1 or later, HP-UX 11.0, Novell NetWare 3.x, Novell NetWare 4.x, UnixWare 7.1, IBM AIX 4.2.1, Microsoft Windows 2000 Server, Microsoft Windows 2000 Advanced Server, Compaq Tru64 UNIX 4.0F, IBM AIX 4.3.3, SunSoft Solaris 8, Novell NetWare 5.x, Caldera OpenLinux eDesktop 2.4, Turbo Linux Workstation 6.0, IBM AIX 5.2, SunSoft Solaris x86 7, Digital UNIX 4.0d, SunSoft Solaris x86 8, Compaq Tru64 UNIX 5.1, Citrix MetaFrame 1.8, SCO OpenServer 5.0.6, UnixWare 7.1.1, SCO OpenServer 5.0.5, Apple MacOS X, IBM AIX 5.1, Novell NetWare 6.x, Microsoft Windows 98 Second Edition / Windows ME, SGI Irix 6.5 or later, Red Hat Linux 7.2, SuSE Linux 7.3, Microsoft Windows 98/XP Home Edition, Microsoft Windows 2000 Professional / XP Professional, Red Hat Linux 7.3, SunSoft Solaris 9, SuSE Linux 8.0, Citrix MetaFrame XP 1.0, SuSE Linux 8.1, Red Hat Linux 8.0, TurboLinux Workstation 6.1, SunSoft Solaris x86 9, Apple MacOS 8.6 - 9.x
Compatibility
PC, Mac, Unix
Networking features
Coax/Twinax Adapter for SCS, External Ethernet 10/100BaseTx, External Ethernet 10BaseT/2, External Token-Ring, Internal Ethernet 10/100BaseTx, Internal Ethernet 10BaseT/2, Internal Fiber 100Basefx, Internal Token-Ring