location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LBP-1000 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP-1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0629A005
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LBP-1000 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - A4 10 ppm
  • - Internal memory: 4 MB 66 MHz
Long product name Canon LBP-1000 1200 x 1200 DPI A4 :
The long product name of Canon LBP-1000 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The LBP-1000 is the perfect workgroup resource for businesses demanding maximum quality in minimum time. Designed to be the ultimate in office shareware, installation and configuration to a wide range of LANs is fast and simple.
More>>>
Canon LBP-1000 1200 x 1200 DPI A4:
The official description of Canon LBP-1000 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1200 x 1200 dpi for super rich, pin-sharp printing
The millions of true black, microscopic dots output per page, combine to produce flawlessly smooth, intricately detailed text and graphics.

An unmatched combination of quality and productivity
Precision printing at the fastest speeds. Output 10 pages in just 60 seconds. Initial warm-up time is a mere 10 seconds. Print lengthier documents without interruption thanks to a 250-sheet loading cassette.

Benefit from Canon's image expertise
Canon's unique Automatic Image Refinement (AIR) smoothes text and graphic-line edges, up to 1200 dpi. Producing cleaner curves and better refined grey scales.

Greater control over data transmission
Perfect for reports incorporating pictographs. PCL®6 emulation enables faster, more accurate processing of graphically rich documents.

Easily accessible by every network member
Fitted with an optional Adobe® PostScript® 3TM module, the LBP-1000 detects the source and type of incoming documents, automatically adjusting to the correct language and interface settings.

Energy efficient, advanced technology
Memory Reduction Technology reduces RAM requirements to just 4MB standard, whilst maintaining 1200 dpi laser-quality. Memory can be expanded to 36MB for larger, more complex documents.

Network connectivity
AXIS 1620 is the dedicated Print server for the LBP-1000. The AXIS 1620 supports all the major network protocols and environments such as the NetWare, Windows®, OS/2 and Apple Ether Talk.

Short summary description Canon LBP-1000 1200 x 1200 DPI A4:
This short summary of the Canon LBP-1000 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LBP-1000, 1200 x 1200 DPI, A4, 10 ppm

Long summary description Canon LBP-1000 1200 x 1200 DPI A4:
This is an auto-generated long summary of Canon LBP-1000 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon LBP-1000. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 10 ppm

Printing
Colour *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Time to first page (black, normal)
16 s
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
4 MB
Processor model
Power PC401 plus QuickPrint Banding
Performance
Processor frequency
66 MHz
Power
Power consumption (printing) *
226 W
Power consumption (standby)
27 W
Weight & dimensions
Weight
8.5 kg
Dimensions (WxDxH)
399 x 414 x 232 mm
Other features
I/O ports
Standard: Parallel x 2 Optional: USB adapter, Ethernet Adapter
Toner cartridge
5,000
Compatible operating systems
Windows and OS/2 95, 98 and NT4.0 peer to peer client server printing through NetBIOS/NetBEUI and/or TCP/IP, WINS
Brand Image Product code Product Stock Price from
Canon LBP-1000 1200 x 1200 DPI A4 Canon LBP-1000 1200 x 1200 DPI A4
(show image)
0629A002 LBP-1000 0.00
(excl. VAT)
0 (incl. VAT)