Lenovo logo

Lenovo ThinkPad L390 Intel® Core™ i5 i5-8365U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50044
Info modified on:
14 Jun 2024, 02:48:58
Bullet Points Lenovo ThinkPad L390 Intel® Core™ i5 i5-8365U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8365U (1.6GHz)
  • - 13.3" Full HD 1920 x 1080 IPS
  • - 8GB DDR4-SDRAM & 256GB SSD
Warranty:
3-year, Onsite
Long product name Lenovo ThinkPad L390 Intel® Core™ i5 i5-8365U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Intel Core i5-8365U (1.6GHz), 8GB DDR4-SDRAM, 256GB SSD, 13.3" Full HD 1920 x 1080 IPS, Intel UHD Graphics 620, Bluetooth, WLAN, Windows 10 Pro 64-bit

Lenovo ThinkPad L390 Intel® Core™ i5 i5-8365U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Ready for business—wherever, whenever
The ThinkPad L390 is business-ready right out of the box. Equipped with the latest processing, memory, and storage, this 13.3” laptop has an impressive 14-hour battery life. It's secure and durable, and you can configure it your way—with optional features such as touchscreen, backlit keyboard, and fingerprint reader.

Short summary description Lenovo ThinkPad L390 Intel® Core™ i5 i5-8365U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad L390, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad L390 Intel® Core™ i5 i5-8365U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo ThinkPad L390. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8365U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.