location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra USB-A to Micro-USB Cable - Tangerine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra USB-A to Micro-USB Cable - Tangerine
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14208-30 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991022629
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 22:18:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra USB-A to Micro-USB Cable - Tangerine
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - USB A Straight Male
  • - Micro-USB B Straight Male
  • - Orange
  • - 1 pc(s)
Long product name Jabra USB-A to Micro-USB Cable - Tangerine :
The long product name of Jabra USB-A to Micro-USB Cable - Tangerine. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra USB-A to Micro-USB Cable - Tangerine
More>>>
Jabra USB-A to Micro-USB Cable - Tangerine:
The official description of Jabra USB-A to Micro-USB Cable - Tangerine as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enable your Jabra Evolve USB wireless headsets to work as a corded USB device or simply charge the headset. The cable is tangerine coloured with a length of 2 metres. Not suitable for use with Jabra Engage or Jabra Elite.

Short summary description Jabra USB-A to Micro-USB Cable - Tangerine:
This short summary of the Jabra USB-A to Micro-USB Cable - Tangerine data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra USB-A to Micro-USB Cable - Tangerine, 2 m, USB A, Micro-USB B, Orange

Long summary description Jabra USB-A to Micro-USB Cable - Tangerine:
This is an auto-generated long summary of Jabra USB-A to Micro-USB Cable - Tangerine based on the first three specs of the first five spec groups.

Jabra USB-A to Micro-USB Cable - Tangerine. Cable length: 2 m. Connector 1: USB A, Connector 2: Micro-USB B, Product colour: Orange

Features
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Orange
Weight & dimensions
Cable length *
2 m
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Products per master (outer) case
160 pc(s)
Master (outer) case width
380 mm
Master (outer) case length
295 mm
Master (outer) case height
206 mm
Master (outer) case gross weight
5.7 kg
Harmonized System (HS) code
84733080
Country of origin
China
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)