location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KM0932 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM0932
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP2987 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:40:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KM0932 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 32
  • - 1280 x 1024 pixels
  • - Housing material: Metal
  • - 51 W
Long product name ATEN KM0932 KVM switch Rack mounting Black :
The long product name of ATEN KM0932 KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32-Port 9-console Cat5e/6 Matrix KVM Switch, with Audio & Virtual Media Support
More>>>
ATEN KM0932 KVM switch Rack mounting Black:
The official description of ATEN KM0932 KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

Hardware
- 9 consoles independently and simultaneously control up to 32 directly connected servers
- Flexible expansion - the installation can grow as your needs grow:
- Up to 7 Matrix Expansion KVM switches can be daisy chained from a master switch
- Switches can be cascaded to three levels
- Supports cascading KH1508/KH1516/KN2116A/KN2124v/KN2132/ KN2140v/ KN4116/ KN4124v/ KN4132/ KN4140v switches
- Console expansion support - allows up to 18 consoles to access the servers on the installation by connecting servers with the KA7178 Dual Output KVM Adapter Cables or via a Dual Root configuration
- Audio support for multimedia-capable devices
- Redundant power supply for 24 x 7 reliability
- Multiplatform support: PC, Mac, Sun, and Serial Console access – any type of console can control any type of computer; mixed combinations (PS/2 & USB) supported on both the console and computer sides
- Compact design – rack mounts in only 1U of rack space

* Dual Root configuration support depends on firmware version

Ease-to-Use Interface
- Full screen graphical user interface – saves on training time and costs – increases user efficiency
- Embedded web interface for easy system configuration and management
- Composite tree view – all connected devices are integrated in a single device tree for convenient management access and control
- The port list automatically expands when stations are added – port names are automatically reconfigured when the station sequence changes
- Multilingual user interface support – English, German, Japanese, Korean, Traditional Chinese, Simplified Chinese, Russian
- Simplified OSD Mode sets limited functionality for all user type accounts

Convenient Port Operation
- Computer selection via GUI or intuitive hotkey combinations
- Port level access control – users can only access the ports they have been authorized for – whether in a single-station or multi-stage installation
- Console Selector allows setup of forced console to port connections for easy viewing and operation of computers
- Push Video Hotkey allows a user to push their console’s port connection to another console for viewing or operating
- Users can access features on multiple computers simultaneously – a user can be working and listening to music on computer 1 while utilizing virtual media on computer 2 at the same time
- MultiView supports grouping for single port access to a computer connected to multiple ports utilizing multiple video cards
- Multicast Audio gives multiple console access to the same KVM port – allowing both to listen to the audio being broadcast by that port
- Versatile port operation modes for flexible server management:
- Scan – provides automatic monitoring of user-selected computers
- Exclusive – allows the first user to access a port to gain exclusive viewing rights and control over it for as long as he accesses it
- Occupy – allows the first user to access a port to control that port while others can only view it
- Share – allows multiple users to access and control a port at the same time on a cooperative basis
- Broadcast support enables executing the same command on multiple servers at the same time
- Disable Toolbar function – disables Toolbar from showing on the screen when the toolbar hotkey is used, instantly returning user to the GUI instead

Management
- Supports up to 1024 user and 255 group accounts
- Three level password security: Super Administrator, Administrator, User
- Stringent password policy features that include password expiration; required password changes, account disabling, and account expiration.
- Disable OSD Mode allows non-authenticated logins
- Disable RS-232 Login Mode allows non-authenticated serial terminal logins
- Intelligent Path Assignment – a master station can allocate the best available path for the user under multi-path cascading and daisy-chaining
- Power Over the NET™ integration for power control
- Power Association enables the switch’s KVM ports to be associated with a PDU´s power outlets for remote power management of the servers from the switch’s interface
- RS-232 port login support permits an administrator to control the KVM port access for all consoles connected to switch – any console can be assigned to access any KVM port from a single interface point
- Session Management – a Kill Session function provides administrators with the ability to force user logouts
- Backup and restore of configuration settings and user account information
- Firmware upgrades can be performed simultaneously on all daisy chained and cascaded slave switches as well as connected adapter cables
- Adapter ID – adapter cable’s configuration information is stored with the adapter – no need to reconfigure the adapter when moving a server to a new port
- Remote authentication supports; RADIUS, LDAP, TACACS, LDAPS, and MS Active Director
- Supports ATEN Log Server and Syslog Server

Virtual Media
- Virtual Media support lets you map storage media to servers that are connected to the switch allowing operators to conduct file transfers, install applications and OS patches, and perform diagnostics from a single console
- Works with USB enabled servers at the operating system and BIOS levels
- Supports DVD/CD drives, USB mass storage devices
- Supports mounting Smart Card Readers and Virtual Media at the same time, on computers connected with KA7177 Adapter Cables

Video
- User’s display automatically adjusts to resolution differences on the remote servers
- Superior video quality – 1280 x 1024 @ 60 Hz for up to 300 m
- Get and store EDID monitor information for updates on KVM adapters for optimum display resolutions
- Auto Signal Compensation (ASC) assures optimum video resolution for distances up to 300 m between computers and consoles – no DIP switch setting required
- Enhanced video quality via automatic skew compensation support for the KA7240 console module, and the newer KVM adapter cable series*

* With KVM Adapter Cable KA7xxx series

Package Contents

- 1x KM0932 Matrix KVM Switch
- 2x 1ADP-0008-001G Power Cords
- 1x Mounting Kit
- 1x Foot Pad Set (4 pcs.)
- 1x User Intructions

Short summary description ATEN KM0932 KVM switch Rack mounting Black:
This short summary of the ATEN KM0932 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KM0932, 1280 x 1024 pixels, Ethernet LAN, Rack mounting, 51 W, 1U, Black

Long summary description ATEN KM0932 KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN KM0932 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN KM0932. Networking standards: IEEE 802.3. Maximum resolution: 1280 x 1024 pixels, Scan interval: 240 s, Number of users: 1024 user(s). Product colour: Black, Rack capacity: 1U, Housing material: Metal. Power consumption (typical): 51 W. Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
32
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
Networking standards
IEEE 802.3
Performance
Maximum resolution *
1280 x 1024 pixels
Scan interval
240 s
Number of users
1024 user(s)
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Housing material
Metal
LED indicators
Yes
Design
Certification
CN ZL 98252015.8, DE 29903667.7, TW 194030, US 6160543, CN ZL 01124239.6, TW 150098, US 6489854, CN ZL 02122202.9, TW 183765, US 7386584, US 7640289, DE 102004017843, JP 3917598, TW I276963, CN ZL 200410008850.2, US 7415552, CN ZL 200410031689.0, TW I237762, DE 102004019107, US 7613854, CN ZL 200410042771.3, TW I269992, GB 2412456, FR 0500514, US 7584309, JP 4456936, TW I243890, JP 4160936, DE 102004058233, US 7532998, CN ZL 200410042772.8, CN ZL 200430123744.X, TW D108320
Power
Power consumption (typical)
51 W
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
410.9 mm
Depth
433.6 mm
Height
44 mm
Weight
6.08 kg
Packaging content
Quick installation guide
Yes
Manual
Yes
Other features
Connectivity technology
Wired
Ports quantity
32
Brand Image Product code Product Stock Price from
ATEN KM0532 KVM switch Rack mounting Black ATEN KM0532 KVM switch Rack mounting Black
(show image)
DCP2986 KM0532 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KM0032 KVM switch Rack mounting Black ATEN KM0032 KVM switch Rack mounting Black
(show image)
DCP2985 KM0032 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA9140 KVM switch Black ATEN KA9140 KVM switch Black
(show image)
DCP2969 KA9140 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)