location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dark Horse The Legend of Zelda Encyclopedia Deluxe Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dark Horse Check ‘Dark Horse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
The Legend of Zelda Encyclopedia Deluxe Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DAHO70740
Category:
Written or printed work consisting of pages glued or sewn together along one side and bound in covers.
Books Check ‘Dark Horse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dark Horse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 18:54:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dark Horse The Legend of Zelda Encyclopedia Deluxe Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Genre: Games 328 pages Hardcover
  • - Nintendo
  • - Language version: English
  • - Suggested gender: Any gender Recommended age (min): 8 yr(s)
Long product name Dark Horse The Legend of Zelda Encyclopedia Deluxe Edition :
The long product name of Dark Horse The Legend of Zelda Encyclopedia Deluxe Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

THE LEGEND OF ZELDA ENCYCLOPEDIA DELUXE EDITION HC
More>>>
Short summary description Dark Horse The Legend of Zelda Encyclopedia Deluxe Edition:
This short summary of the Dark Horse The Legend of Zelda Encyclopedia Deluxe Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Dark Horse The Legend of Zelda Encyclopedia Deluxe Edition, Games, English, Hardcover, 328 pages

Long summary description Dark Horse The Legend of Zelda Encyclopedia Deluxe Edition:
This is an auto-generated long summary of Dark Horse The Legend of Zelda Encyclopedia Deluxe Edition based on the first three specs of the first five spec groups.

Dark Horse The Legend of Zelda Encyclopedia Deluxe Edition. Genre: Games, Book cover type: Hardcover, Language version: English. Width: 270 mm, Depth: 40 mm, Height: 370 mm