location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 14" Laptops

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 14" Laptops
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K50421WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896504214 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:42:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 14" Laptops
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SmartFit® System simplifies ideal ergonomic height positioning using scientifically proven research to support proper fit and individualized comfort.* *The SmartFit System is designed to work with proper laptop monitor height and is not applicable for use with tablets
  • - Height Adjustable to allow users to lift the laptop or tablet as high as 215mm (8.5in) for optimal eye alignment
  • - Foldable Dual Kickstand Structure provides additional viewing and height flexibility options within a space-saving desktop footprint
  • - Stability-Focused Design uses textured padded inserts and a wide bottom ledge with front lip to ensure a secure fit, plus anti-slip silicone foot pads to keep your device in place while you work
  • - Pro Air Circulation dissipates heat buildup to extend the longevity of your device’s battery and internal components
  • - Smart Portability provides a space-saving footprint that can fit a variety of desktop spaces, a flat and slim folding structure for traveling, a built-in handle for easy carrying and durable hard-edges for extra protection
Long product name Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 14" Laptops :
The long product name of Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 14" Laptops. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 14" Laptops
More>>>
Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 14" Laptops:
The official description of Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 14" Laptops as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combine the ergonomic benefits of raising your screen height with the technological benefits of increased air circulation for your laptop or tablet with the Kensington® SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop/Tablet Riser and
Cooling Stand. The sleek 2-in-1 design is height and angle adjustable to improve posture, promote proper eye alignment and support neck and shoulder comfort while keeping the laptop or tablet’s internal components cool. Anti-slip foot pads prevent the stand from sliding forward, padded inserts provide a secure fit for your device, and the slim foldable design is made for travel. Use with an external keyboard and mouse (sold separately). Supports laptops and tablets up to 14”.

Short summary description Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 14" Laptops:
This short summary of the Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 14" Laptops data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 14" Laptops, Laptop stand, Green, 35.6 cm (14"), TAA, 0 - 215 mm, 198.1 mm

Long summary description Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 14" Laptops:
This is an auto-generated long summary of Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 14" Laptops based on the first three specs of the first five spec groups.

Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 14" Laptops. Product type: Laptop stand, Product colour: Green, Maximum notebook screen size compatibility: 35.6 cm (14"). Height adjustment range: 0 - 215 mm. Width: 198.1 mm, Depth: 20.3 mm, Height: 279.7 mm. Package width: 228.6 mm, Package depth: 325.1 mm, Package height: 241.3 mm. Products per master (outer) case: 20 pc(s), Products per pallet layer: 15 pc(s)

Design
Product type *
Laptop stand
Product colour *
Green
Maximum notebook screen size compatibility
35.6 cm (14")
Number of devices supported
1
Non-slip surface
Yes
Certification
TAA
Ergonomics
Foldable
Yes
Adjustable
Yes
Height adjustment
Yes
Height adjustment range
0 - 215 mm
Weight & dimensions
Width
198.1 mm
Depth
20.3 mm
Height
279.7 mm
Weight
453 g
Packaging data
Package width
228.6 mm
Package depth
325.1 mm
Package height
241.3 mm
Logistics data
Products per master (outer) case
20 pc(s)
Products per pallet layer
15 pc(s)
Country Distributor
Australia 2 distributor(s)
United States 1 distributor(s)