location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-1485Fi data projector Ultra short throw projector 5000 ANSI lumens 3LCD 1080p (1920x1080) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-1485Fi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H919040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946674070
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 274775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-1485Fi data projector Ultra short throw projector 5000 ANSI lumens 3LCD 1080p (1920x1080) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flexible display options and sizes: Cater for user needs in any working environment
  • - All-in-one interactive meeting display: Combines multiple resources in one interactive collaboration device
  • - Increase productivity & agile working: Share and display content from a range of devices simultaneously
  • - Sliding split screen: Up to four displays in one image - project images from different sources
  • - Easy installation: Quick set-up with auto-adjusting calibration function
Long product name Epson EB-1485Fi data projector Ultra short throw projector 5000 ANSI lumens 3LCD 1080p (1920x1080) White :
The long product name of Epson EB-1485Fi data projector Ultra short throw projector 5000 ANSI lumens 3LCD 1080p (1920x1080) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, 3LCD, LCD Panel 0.62", 5000 Lumen, Full HD, 16:9, 2500000:1, 10 Bits, 192Hz-240Hz, Optical Lens, 8.68 : 1, 366W, 9.8kg
More>>>
Epson EB-1485Fi data projector Ultra short throw projector 5000 ANSI lumens 3LCD 1080p (1920x1080) White:
The official description of Epson EB-1485Fi data projector Ultra short throw projector 5000 ANSI lumens 3LCD 1080p (1920x1080) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transform your workplace with this large, scalable display that enriches collaboration and engagement, and promotes greater knowledge sharing with colleagues, clients or delegates using the latest and most versatile connectivity options. The EB-1485Fi has been designed to be easy to use, enriching collaborative and agile working environments.

Flexible display options and sizes
Deliver impactful sessions with a multi-touch display of up to 100 inches (16:9 standalone), 120 inches (16:6 standalone), or 155 inches using Epson's DuoLink feature, which combines two interactive display using built-in Edge Blending.

Sliding split screen
Combine up to four sources, such as video conference systems from multiple video sources and presentations, to optimise meeting interactions.

Transform your workplace with this large, scalable display that enriches collaboration and engagement, and promotes greater knowledge sharing with colleagues, clients or delegates using the latest and most versatile connectivity options. The EB-1485Fi has been designed to be easy to use, enriching collaborative and agile working environments.

Promotes collaboration and connectivity
The intuitive and easy-to-use UI, new touch home screen and new interactive OSD menu make it simple to set up and navigate across functions. Featuring multi-touch pen and finger capabilities, wireless BYOD connectivity and screen mirroring (Miracast). It also has secure user collaboration tools and an array of powerful connectivity options, both wireless and wired, including HDBaseT and HDMI out. The Epson iProjection App is available to download for free, providing seamless wireless connectivity and collaboration control from multiple devices and platforms. It's compatible with Windows, Office 365 suite and iOS, allowing the use of Office applications via PCs and tablets.

Fit and forget technology
Once installed, use for up to 20,000 hours without any maintenance, with the additional peace of mind of a five-year warranty. Helping to reduce running costs, and meaning you can 'fit and forget' and continue with the job in hand.

Short summary description Epson EB-1485Fi data projector Ultra short throw projector 5000 ANSI lumens 3LCD 1080p (1920x1080) White:
This short summary of the Epson EB-1485Fi data projector Ultra short throw projector 5000 ANSI lumens 3LCD 1080p (1920x1080) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-1485Fi, 5000 ANSI lumens, 3LCD, 1080p (1920x1080), 2500000:1, 16:9, 1651 - 2540 mm (65 - 100")

Long summary description Epson EB-1485Fi data projector Ultra short throw projector 5000 ANSI lumens 3LCD 1080p (1920x1080) White:
This is an auto-generated long summary of Epson EB-1485Fi data projector Ultra short throw projector 5000 ANSI lumens 3LCD 1080p (1920x1080) White based on the first three specs of the first five spec groups.

Epson EB-1485Fi. Projector brightness: 5000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Fixed focal length: 3.9 mm, Zoom type: Auto. Supported graphics resolutions: 1920 x 1080 (HD 1080), Supported video modes: 1080p, Video processing: 10 bit. Serial interface type: RS-232C, HDMI connector type: Full-size

Projector
Supported aspect ratios
16:9
Screen size compatibility *
1651 - 2540 mm (65 - 100")
Projection distance
0 - 0.78 m
Projection distance (wide)
0 - 0.4 m
Projection distance (tele)
0 - 0.6 m
Projector brightness *
5000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
2500000:1
Native aspect ratio *
16:9
Number of colours
1.07 billion colours
Projector brightness (economic mode)
3500 ANSI lumens
Vertical scan range
192 - 240 Hz
Keystone correction, horizontal
-3 - 3°
Keystone correction, vertical
-3 - 3°
Matrix size
1.57 cm (0.62")
Heat dissipation
1244 BTU/h
Light source
Light source type *
Laser
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Focus *
Manual
Fixed focal length
3.9 mm
Zoom capability
Yes
Zoom type
Auto
Zoom ratio
1.35:1
Throw ratio
0.27 - 0.37:1
Video
Full HD *
Yes
3D *
No
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Video processing
10 bit
Video colour modes
Blackboard, Cinema, Dynamic, Presentation, sRGB, DICOM simulation mode
Adjustable colour temperature
Yes
Ports & interfaces
HDMI connector type
Full-size
HDBaseT port
Yes
USB 2.0 ports quantity *
2
USB 2.0 Type-B ports quantity
2
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232C
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
3
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
DC-in jack
Yes
Network
Smart TV *
No
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Miracast
Yes
Storage
Card reader integrated *
No
Features
Interactive *
Yes
Interactive input supported
Interactive pen/Touch
Noise level (economic mode)
27 dB
On Screen Display (OSD)
Yes
Screen mirroring
Yes
Noise level *
36 dB
Air filter
Yes
Composite sync
Yes
Country of origin
China
Password protection
Yes
Compatible operating systems
Linux, Mac OS 10.10.x, Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Ubuntu 14.10, Ubuntu 15.04, Windows 10, Windows 10 (32/64 bit), Windows 2000
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Number of built-in speakers
2
Design
Market positioning *
Business
Product type *
Ultra short throw projector
Product colour *
White
Placement
Wall
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
366 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
262 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: AMX, Crestron (Network), Extron, Crestron (RS-232C only), Crestron Integrated Partner, Crestron RoomView, Extron IP Link, Extron XTP, AMX Device Discovery, Control4 Simple Device Discovery Protocol
Windows operating systems supported
Windows 10, Windows 10 x64, Windows 2000
Operational conditions
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
458 mm
Depth
375 mm
Height
210 mm
Weight *
9.3 kg
Package width
472 mm
Package depth
590 mm
Package height
640 mm
Package weight
27.7 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC
Manual
Yes
Mounting brackets included
Yes
AC adapter included
Yes
WLAN adapter included
Yes
Bundled software
Easy Interactive Tools, EasyMP Multi PC Projection, Epson Projektor Management
Technical details
Sustainability certificates
TCO
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
6 pc(s)
Products per pallet (UK)
12 pc(s)
Harmonized System (HS) code
85286200
Other features
Supported network protocols
HTTPS, IPv4, IPv6, SNMP, ESC/VP.net, PJLink
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 4 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
France 1 distributor(s)
México 1 distributor(s)