location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW510K keyboard Gaming USB Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW510K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW510K-W-WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184218068 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:29:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Alienware AW510K keyboard Gaming USB Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB Mechanical Cherry MX Red
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Backlight RGB LED
  • - Black, White
  • - 1 pc(s)
Warranty: Limited Warranty – 1 year
Long product name Alienware AW510K keyboard Gaming USB Black, White :
The long product name of Alienware AW510K keyboard Gaming USB Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB, RGB LED, 1000Hz, Cherry MX Red, 2m, 910g, Lunar Light
More>>>
Alienware AW510K keyboard Gaming USB Black, White:
The official description of Alienware AW510K keyboard Gaming USB Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Alienware Low-Profile RGB Mechanical Gaming Keyboard
Maximum Performance in a Sleek Form Factor

For over two decades, Alienware has been dedicated to creating iconic and meticulously designed products to provide the ultimate gaming experience. Driven by our passion and guided by our fans, Alienware is now excited to announce the arrival of a sleek, powerful and fully featured gaming keyboard – the Alienware Low-Profile RGB Mechanical Gaming Keyboard.

The Alienware Low-profile RGB Mechanical Gaming Keyboard is a full featured, maximum performance keyboard that incorporates the latest generation low-profile Cherry MX keys in a floating key architecture with anti-ghosting and per-key lighting.

Designed for gamer-centric personalization, this gaming keyboard features fully programmable keys for macros and key assignments, while dedicated audio controls allow for quick and accurate adjustments to be made.

Gamers can now enjoy better control with smooth and responsive triggering thanks to the latest generation low-profile Cherry MX Red keys which combine linear switching characteristics with a low actuation force. They can also fully customize their setup and get the most immersive gaming experience with the AlienFX per-key RGB lighting, choosing from 16.8m colors for a fully bespoke gaming experience.

The Alienware Low-Profile RGB Mechanical Gaming Keyboard also features the Signature Alienware ergonomic design and a more natural palm posture while the redesigned three section layout allows for easy navigation

Short summary description Alienware AW510K keyboard Gaming USB Black, White:
This short summary of the Alienware AW510K keyboard Gaming USB Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware AW510K, Full-size (100%), Wired, USB, Mechanical, RGB LED, Black, White

Long summary description Alienware AW510K keyboard Gaming USB Black, White:
This is an auto-generated long summary of Alienware AW510K keyboard Gaming USB Black, White based on the first three specs of the first five spec groups.

Alienware AW510K. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: RGB LED. Cable length: 2 m. Recommended usage: Gaming. Product colour: Black, White

Keyboard
Keyboard key switch technology
Cherry MX Red
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
50 million characters
Keyboard key profile
Low-profile
Windows keys
Yes
Programmable hot keys
Yes
Multimedia keys
Yes
Rollover
N-key rollover
Design
Backlight *
Yes
Backlight type
RGB LED
Adjustable backlight
Yes
Keyboard style
Straight
Adjustable keyboard height
Yes
Product colour *
Black, White
Surface coloration
Monochromatic
Features
Cable length
2 m
Anti-ghosting
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10
Weight & dimensions
Keyboard dimensions (WxDxH)
467 x 156.2 x 29.4 mm
Keyboard weight
910 g
Packaging data
Package width
505 mm
Package depth
52 mm
Package height
225 mm
Package weight
1.4 kg
Package type
Box
Packaging content
Number of products included *
1 pc(s)
Other features
Compatibility
Alienware M15, M17, Area-51, Aurora, Aurora Ryzen Edition
Logistics data
Harmonized System (HS) code
84716060
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 06:36:36
Uk has collected 10 expert reviews for Alienware AW510K keyboard Gaming USB Black, White and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
gamesradar.com
Updated:
2020-04-30 01:06:18
The Alienware 510K is a good example of why you shouldn't 'judge a book by its cover' - or a gaming keyboard by its appearance. It's an unassuming keyboard that you could argue is too plain, and somewhat light on features - particularly for a device that'...
Good Bouncy, responsive keys, Low profile, USB passthrough, Dedicated volume control...
Bad A little plain, Expensive...
80%
impulsegamer.com
Updated:
2020-04-30 01:06:18
Out of the box, the first thing that I noticed about this gaming keyboard was its appearance that definitely screamed Alienware which looks rather impressive. While it has been designed to work in conjunction with other Alienware products (to keep that lo...
Bottom line The Alienware 510K Gaming Keyboard is an expensive product but one that performs extremely well. and the colour. wow...
90%
ausdroid.net
Updated:
2020-09-09 02:06:09
The last few weeks I have had the opportunity to check out some new Alienware gaming products: the Alienware 510K keyboard, the Alienware 610M mouse and a couple of headsets, the 510H and the 310H.All four accessories share the same design language and...
90%
pcmag.com
Updated:
2020-06-10 02:14:07
Alienware is taking a stab at the low-profile mechanical gaming keyboard. Potentially a best-of-both-worlds option for hardcore PC players, such keyboards blend the technical benefits of mechanical switches with the quick actuation and familiar, laptop-es...
Good Low-profile Cherry switches, USB pass-through, Sleek look...
Bad Overpriced, Limited and confusing config software...
Bottom line Alienware's flagship AW510K keyboard makes a solid case for going low profile, but it doesn't offer enough to justify its top-of-the-line price...
60%
Country Distributor
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)