Thule logo

Thule Subterra TSRS-325 Black Spinner 63 L Nylon

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74901
Info modified on:
14 Mar 2024, 19:31:42
Bullet Points Thule Subterra TSRS-325 Black Spinner 63 L Nylon:
  • - Effortless navigation with oversized rear wheels that easily glide over rough terrain and smaller, recessed front wheels that increase interior space
  • - Easily access items with the large top-loading pocket, accessible from inside and outside of the bag
  • - Expands 2" for additional packing space
  • - Bag design absorbs the impact of travel due to the durable exoskeleton and molded polycarbonate back panel
  • - Divided main compartment keeps clean-from-dirty,wet-from-dry, and work-from-play
  • - Protects contents from the elements with durable,water-resistant materials
  • - Built in ID card slot simplifies identification of bag
  • - Smooth lifting and rearranging in overhead bins with top,side and bottom grab handles
  • - Smooth and easy transport with V-Tubing telescoping handles
  • - Deter theft with lockable zippers (lock sold separately)
Warranty:
Limited Lifetime
Long product name Thule Subterra TSRS-325 Black Spinner 63 L Nylon:

Thule Subterra Spinner 63cm/25", Black

Thule Subterra TSRS-325 Black Spinner 63 L Nylon:

A spacious check-in bag with plenty of organization for extended travel.

Short summary description Thule Subterra TSRS-325 Black Spinner 63 L Nylon:

Thule Subterra TSRS-325 Black, Spinner, Black, Black, 4 wheel(s), Spinner wheel, Top pocket

Long summary description Thule Subterra TSRS-325 Black Spinner 63 L Nylon:

Thule Subterra TSRS-325 Black. Luggage type: Spinner, Product main colour: Black, Colour name: Black. Volume: 63 L, Size (imperial): 63.5 cm (25"), Luggage bag width: 32 cm. Material: Nylon

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.