location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Drum cartridge. Equivalent to Brother DR5500. Compatible with Brother HL-7050/HL-7050N

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Drum cartridge. Equivalent to Brother DR5500. Compatible with Brother HL-7050/HL-7050N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R99707
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5017534997077
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2019 10:16:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox Drum cartridge. Equivalent to Brother DR5500. Compatible with Brother HL-7050/HL-7050N
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Laser printing
  • - 40000 pages
  • - Printing colours: Black
Long product name Xerox Drum cartridge. Equivalent to Brother DR5500. Compatible with Brother HL-7050/HL-7050N :
The long product name of Xerox Drum cartridge. Equivalent to Brother DR5500. Compatible with Brother HL-7050/HL-7050N. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Drum cartridge. Equivalent to Brother DR5500. Compatible with Brother HL-7050/HL-7050N
More>>>
Xerox Drum cartridge. Equivalent to Brother DR5500. Compatible with Brother HL-7050/HL-7050N:
The official description of Xerox Drum cartridge. Equivalent to Brother DR5500. Compatible with Brother HL-7050/HL-7050N as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Drums for Brother Printers from Xerox deliver brilliant image quality and excellent reliability at a low cost. Compared to the original Brother drum, you'll get better or equal page yield, pay significantly less, and receive 100% lifetime warranty. Get mo

Short summary description Xerox Drum cartridge. Equivalent to Brother DR5500. Compatible with Brother HL-7050/HL-7050N:
This short summary of the Xerox Drum cartridge. Equivalent to Brother DR5500. Compatible with Brother HL-7050/HL-7050N data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Drum cartridge. Equivalent to Brother DR5500. Compatible with Brother HL-7050/HL-7050N, Original, Brother DR5500, 40000 pages, Laser printing, Black, DR5500

Long summary description Xerox Drum cartridge. Equivalent to Brother DR5500. Compatible with Brother HL-7050/HL-7050N:
This is an auto-generated long summary of Xerox Drum cartridge. Equivalent to Brother DR5500. Compatible with Brother HL-7050/HL-7050N based on the first three specs of the first five spec groups.

Xerox Drum cartridge. Equivalent to Brother DR5500. Compatible with Brother HL-7050/HL-7050N. Type: Original, Compatibility: Brother DR5500, Page yield: 40000 pages. Width: 255 mm, Depth: 393 mm, Height: 136 mm

Features
Print technology
Laser printing
Printing colours
Black
Compatibility *
Brother DR5500
Type *
Original
Page yield *
40000 pages
Features
OEM code
DR5500
Product colour
Black
Weight & dimensions
Width
255 mm
Depth
393 mm
Height
136 mm
Brand Image Product code Product Stock Price from
MM Black Drum Unit - Brother DR5500 - For Brother HL MM Black Drum Unit - Brother DR5500 - For Brother HL
(show image)
25048DK Black Drum Unit - Brother DR5500 - For Brother HL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)