location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Docking Station Mounting Bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Docking Station Mounting Bracket
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K34050WW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896340508 show
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2023 10:04:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Kensington Docking Station Mounting Bracket :
The long product name of Kensington Docking Station Mounting Bracket. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Docking Station Mounting Bracket
More>>>
Kensington Docking Station Mounting Bracket:
The official description of Kensington Docking Station Mounting Bracket as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Support a tidier and more organised desktop with the Kensington Docking Station Mounting Bracket. Offers versatile mounting options for today’s modern offices and supports any Kensington zero footprint compatible docking station. Maximise desktop space and reduce desktop cable clutter by attaching your docking station to the back of your monitor’s stand or monitor arm, or clamp it to a cubicle partition wall, monitor post, edge of a desktop or other accommodating surface. Ideal for ergonomic workstation setups focused on reducing clutter for increased productivity and efficiency.

The perfect docking station companion for a tidier workspace.
Provides numerous mounting surface possibilities for maximum flexibility.
Can be mounted left, right, up or down to accommodate different docks and workstation setups.
Works with Kensington docking stations.

Short summary description Kensington Docking Station Mounting Bracket:
This short summary of the Kensington Docking Station Mounting Bracket data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Docking Station Mounting Bracket, Bracket, Black, Desk, Docking Station, 360 g, 110 mm

Long summary description Kensington Docking Station Mounting Bracket:
This is an auto-generated long summary of Kensington Docking Station Mounting Bracket based on the first three specs of the first five spec groups.

Kensington Docking Station Mounting Bracket. Product type: Bracket, Product colour: Black, Mounting type: Desk. Weight: 360 g, Width: 110 mm, Depth: 140 mm

Zero footprint mounting
Zero footprint mounting

Maximise desktop space and reduce desktop cable clutter by mounting your docking station.

Versatile mounting surface options
Versatile mounting surface options

Adjustable clamp easily attaches to a cubicle partition wall, monitor stand or arm, edge of a desktop or other accommodating surface for maximum mounting flexibility.

Four positioning options
Four positioning options

Can be mounted up, down, left or right to accommodate different docks and workstation setups.

Trusted Kensington compatibility
Trusted Kensington compatibility

Trusted Kensington Compatibility – Works with all Kensington docking stations that support VESA mounting.

Features
Product type *
Bracket
Product colour
Black
Mounting type
Desk
Compatibility
Docking Station
Weight & dimensions
Weight
360 g
Width
110 mm
Depth
140 mm
Height
80 mm
Logistics data
Harmonized System (HS) code
85299018
Country Distributor
France 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)