location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Dual-Core ® Xeon® 5120 Box A processor 1.86 GHz 4 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual-Core Intel® Xeon® 5120 Box A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX8055651120A
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel Dual-Core ® Xeon® 5120 Box A processor 1.86 GHz 4 MB L2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5120 1.86 GHz
  • - 4 MB L2 LGA 771 (Socket J)
  • - 65 W
  • - Box
Long product name Intel Dual-Core ® Xeon® 5120 Box A processor 1.86 GHz 4 MB L2 :
The long product name of Intel Dual-Core ® Xeon® 5120 Box A processor 1.86 GHz 4 MB L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual-Core Intel® Xeon® 5120 Box A
More>>>
Short summary description Intel Dual-Core ® Xeon® 5120 Box A processor 1.86 GHz 4 MB L2:
This short summary of the Intel Dual-Core ® Xeon® 5120 Box A processor 1.86 GHz 4 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Dual-Core ® Xeon® 5120 Box A, Intel® Xeon®, LGA 771 (Socket J), Intel, 1.86 GHz, Server/workstation, 4 MB

Long summary description Intel Dual-Core ® Xeon® 5120 Box A processor 1.86 GHz 4 MB L2:
This is an auto-generated long summary of Intel Dual-Core ® Xeon® 5120 Box A processor 1.86 GHz 4 MB L2 based on the first three specs of the first five spec groups.

Intel Dual-Core ® Xeon® 5120 Box A. Processor family: Intel® Xeon®, Processor socket: LGA 771 (Socket J), Processor manufacturer: Intel. Market segment: Server

Brand Image Product code Product Stock Price from
Intel

Intel Dual-Core ® Xeon® 5140 Box P processor 2.33 GHz 4 MB L2
(show image)
BX8055651140P Dual-Core Intel® Xeon® 5140 Box P 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Dual-Core ® Xeon® 5150 Box A processor 2.66 GHz 4 MB L2
(show image)
BX8055651150A Dual-Core Intel® Xeon® 5150 Box A 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Dual-Core ® Xeon® 5160 Box A processor 3 GHz 4 MB L2
(show image)
BX8055651160A Dual-Core Intel® Xeon® 5160 Box A 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Dual-Core ® Xeon® 5160 Box P processor 3 GHz 4 MB L2
(show image)
BX8055651160P Dual-Core Intel® Xeon® 5160 Box P 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Dual-Core ® Xeon® 5150 Box P processor 2.66 GHz 4 MB L2
(show image)
BX8055651150P Dual-Core Intel® Xeon® 5150 Box P 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Dual-Core ® Xeon® 5140 Box A processor 2.33 GHz 4 MB L2
(show image)
BX8055651140A Dual-Core Intel® Xeon® 5140 Box A 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Dual-Core ® Xeon® 5120 Box P processor 1.86 GHz 4 MB L2
(show image)
BX8055651120P Dual-Core Intel® Xeon® 5120 Box P 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Dual-Core ® Xeon® 5110 processor 1.6 GHz 4 MB L2 Box
(show image)
BX8055651110A Dual-Core Intel® Xeon® 5110 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Dual-Core ® Xeon® 5110 Box P processor 1.6 GHz 4 MB L2
(show image)
BX8055651110P Dual-Core Intel® Xeon® 5110 Box P 0.00
(excl. VAT)
0 (incl. VAT)