location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BP-608 Lithium-Ion (Li-Ion) 750 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP-608
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3049A003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999605029 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Oct 2019 22:36:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon BP-608 Lithium-Ion (Li-Ion) 750 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 750 mAh
  • - 7.2 V
Long product name Canon BP-608 Lithium-Ion (Li-Ion) 750 mAh :
The long product name of Canon BP-608 Lithium-Ion (Li-Ion) 750 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BP-608
More>>>
Canon BP-608 Lithium-Ion (Li-Ion) 750 mAh:
The official description of Canon BP-608 Lithium-Ion (Li-Ion) 750 mAh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This small, compact Lithium-ion battery pack has no memory, so you can charge the battery any time without the worry of lowering the batteries life expectancy.

Short summary description Canon BP-608 Lithium-Ion (Li-Ion) 750 mAh:
This short summary of the Canon BP-608 Lithium-Ion (Li-Ion) 750 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BP-608, 750 mAh, 7.2 V, Lithium-Ion (Li-Ion)

Long summary description Canon BP-608 Lithium-Ion (Li-Ion) 750 mAh:
This is an auto-generated long summary of Canon BP-608 Lithium-Ion (Li-Ion) 750 mAh based on the first three specs of the first five spec groups.

Canon BP-608. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Battery voltage: 7.2 V. Weight: 60 g

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
750 mAh
Battery
Battery voltage *
7.2 V
Weight & dimensions
Weight
60 g
Brand Image Product code Product Stock Price from
Canon Battery Pack BP-8 Nickel-Metal Hydride (NiMH) Canon Battery Pack BP-8 Nickel-Metal Hydride (NiMH)
(show image)
2414A002 Battery Pack BP-8 0.00
(excl. VAT)
0 (incl. VAT)