location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Upgrade from 3Y Next Business Day to 3Y ProSupport 4H Mission Critical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Upgrade from 3Y Next Business Day to 3Y ProSupport 4H Mission Critical
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PER740_3733V
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Upgrade from 3Y Next Business Day to 3Y ProSupport 4H Mission Critical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 24x7 access to certified hardware and software experts
  • - Collaborative support with 3rd party vendors
  • - Hypervisor, Operating Environment Software and OS support
  • - A consistent level of support available for Dell EMC hardware, software and solutions
  • - 4 Hour Mission Critical onsite parts and labor response
Long product name DELL Upgrade from 3Y Next Business Day to 3Y ProSupport 4H Mission Critical :
The long product name of DELL Upgrade from 3Y Next Business Day to 3Y ProSupport 4H Mission Critical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Upgrade from 3Y Next Business Day to 3Y ProSupport 4H Mission Critical
More>>>
DELL Upgrade from 3Y Next Business Day to 3Y ProSupport 4H Mission Critical:
The official description of DELL Upgrade from 3Y Next Business Day to 3Y ProSupport 4H Mission Critical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Conquer data center complexity with unwavering support for hardware and software and a smart way to manage the mix of vendors in your environment. Dell Technologies offers a single source with the expertise, know-how and capabilities to help you support your business. ProSupport offers highly trained experts around the clock and around the globe to address IT needs, minimize disruptions and maintain a high level of productivity.

Mission Critical is a rapid resolution option, giving 4 hour parts and/or labor response. Rely on Dell Technologies to get you back up and running fast.

*Availability and terms of Dell Technologies Services vary by region and by product. Contact a sales representative for details.

Short summary description DELL Upgrade from 3Y Next Business Day to 3Y ProSupport 4H Mission Critical:
This short summary of the DELL Upgrade from 3Y Next Business Day to 3Y ProSupport 4H Mission Critical data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Upgrade from 3Y Next Business Day to 3Y ProSupport 4H Mission Critical, 3 year(s), 24x7x365

Long summary description DELL Upgrade from 3Y Next Business Day to 3Y ProSupport 4H Mission Critical:
This is an auto-generated long summary of DELL Upgrade from 3Y Next Business Day to 3Y ProSupport 4H Mission Critical based on the first three specs of the first five spec groups.

DELL Upgrade from 3Y Next Business Day to 3Y ProSupport 4H Mission Critical. Number of years: 3 year(s), Service time (hours x days): 24x7x365

Features
Service type
ProSupport 4H Mission Critical
Service included
Parts and Labour
Service time (hours x days)
24x7x365
Number of years
3 year(s)
Features
Phone support
Yes
Web support
Yes
Troubleshooting
Yes
Parts replacement
Yes
Compatibility
PowerEdge R740
Brand Image Product code Product Stock Price from
DELL 5Y Keep Your Hard Drive DELL 5Y Keep Your Hard Drive
(show image)
PER740_235V 5Y Keep Your Hard Drive
DELL 3Y Keep Your Hard Drive DELL 3Y Keep Your Hard Drive
(show image)
PER740_233V 3Y Keep Your Hard Drive
Country Distributor
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Nederland 1 distributor(s)