location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 301 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
301
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J3M81AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793306833 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 301 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink type: Pigment-based ink Colour ink type: Dye-based ink
  • - High (XL) Yield
  • - Black ink page yield: 190 pages Colour ink page yield: 165 pages
  • - Black ink cartridges quantity: 1 Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 2 pc(s)
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 301 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow :
The long product name of HP 301 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

301 2-pack Black/Tri-color Original Ink Cartridges
More>>>
HP 301 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
The official description of HP 301 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for printing everyday black and colour documents, images, reports, web prints and photos.
Print high-quality text documents and vivid colour images easily and for a great value. Choose optional high-capacity cartridges for a better value on frequent printing.

Short summary description HP 301 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
This short summary of the HP 301 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 301, High (XL) Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 2 pc(s), Multi pack

Long summary description HP 301 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 301 ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 301. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Colour ink page yield: 165 pages, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 190 pages

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Compatibility *
HP DeskJet 1000/1010/1050/1510/2050/2510/2540/3000/3050/3055, HP ENVY 4500/5530, HP OfficeJet 2620/4630
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
1
Features
Black ink page yield *
190 pages
Colour ink page yield *
165 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
J3M81AE
Quantity per box
1 pc(s)
Weight & dimensions
Weight
67.1 g
Brand Image Product code Product Stock Price from
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
United Kingdom 1 distributor(s)