location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 772 300-ml Light Magenta DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
772 300-ml Light Magenta DesignJet Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN631A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8849626390162 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 275069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2024 00:14:00
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 772 300-ml Light Magenta DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Offer your customers over 200 years print permanence on a range of HP creative and specialty media[1]. Enjoy easy, productive, high-quality printing with HP printing materials innovation.
  • - See optimised print quality and reliability, enabled by built-in intelligent technology. Produce professional-quality prints and speed up print reviews.
  • - Maintain peak productivity thanks to trouble-free printing. Individually replaceable ink cartridges let you enjoy easy, cost-effective printing. Avoid downtime with the legendary quality and reliability of HP.
  • - Ideal for low-volume print service providers, including copy shops and quick printers.
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 772 300-ml Light Magenta DesignJet Ink Cartridge :
The long product name of HP 772 300-ml Light Magenta DesignJet Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

772 300-ml Light Magenta DesignJet Ink Cartridge
More>>>
HP 772 300-ml Light Magenta DesignJet Ink Cartridge:
The official description of HP 772 300-ml Light Magenta DesignJet Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for low-volume print service providers, including copy shops and quick printers.
HP 772 300-ml Light Magenta DesignJet Ink Cartridges print with the same vivid colour and the same professional quality, over and over again. Original HP supplies are designed together with the printer to provide consistent, trouble-free printing.

Short summary description HP 772 300-ml Light Magenta DesignJet Ink Cartridge:
This short summary of the HP 772 300-ml Light Magenta DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 772 300-ml Light Magenta DesignJet Ink Cartridge, Light magenta, Pigment-based ink, 300 ml, 1 pc(s)

Long summary description HP 772 300-ml Light Magenta DesignJet Ink Cartridge:
This is an auto-generated long summary of HP 772 300-ml Light Magenta DesignJet Ink Cartridge based on the first three specs of the first five spec groups.

HP 772 300-ml Light Magenta DesignJet Ink Cartridge. Colour ink type: Pigment-based ink, Colour ink volume: 300 ml, Printing colours: Light magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP DesignJet Z5200 Photo
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
300 ml
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Light magenta
Brand compatibility *
HP
OEM code
CN631A
Country of origin
Singapore
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
283 mm
Depth
41 mm
Height
118 mm
Weight
440 g
Packaging data
Package width
283 mm
Package depth
41 mm
Package height
118 mm
Package weight
500 g
Brand-specific features
HP GTIN (EAN/UPC)
884962639016
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1200 x 1000 x 920 mm
Products per pallet
510 pc(s)
Master (outer) cases per pallet
102 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
17 pc(s)
Pallet gross weight
297 g
Products per master (outer) case
5 pc(s)
Master (outer) case gross weight
2.72 g
Products per larger master (outer) case
5 pc(s)
Master (outer) case gross weight (imperial)
2.72 kg (6 lbs)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)
New Zealand 1 distributor(s)