location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 70 Light Magenta and Light Cyan DesignJet Printhead

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70 Light Magenta and Light Cyan DesignJet Printhead
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9405A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8827803907686 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 369608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2024 01:13:54
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 70 Light Magenta and Light Cyan DesignJet Printhead
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet
  • - Printing colours: Light magenta, Light Cyan
  • - OEM code: C9405A
  • - Country of origin: Singapore
  • - 1 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 70 Light Magenta and Light Cyan DesignJet Printhead :
The long product name of HP 70 Light Magenta and Light Cyan DesignJet Printhead. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

70 Light Magenta and Light Cyan DesignJet Printhead
More>>>
HP 70 Light Magenta and Light Cyan DesignJet Printhead:
The official description of HP 70 Light Magenta and Light Cyan DesignJet Printhead as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for professional photographers who want high-quality prints to display and sell, and are aware of the benefits of Original HP pigment inks. These customers will recognise the superior quality of original HP printheads.

Short summary description HP 70 Light Magenta and Light Cyan DesignJet Printhead:
This short summary of the HP 70 Light Magenta and Light Cyan DesignJet Printhead data-sheet is auto-generated and uses the product title and the first six key specs.

HP 70 Light Magenta and Light Cyan DesignJet Printhead, HP DesignJet Z3200 Photo Printer; HP DesignJet Z3100 Photo Printer; HP DesignJet Z2100 Photo..., Inkjet, Light magenta, Light Cyan, C9405A, Singapore, 143 mm

Long summary description HP 70 Light Magenta and Light Cyan DesignJet Printhead:
This is an auto-generated long summary of HP 70 Light Magenta and Light Cyan DesignJet Printhead based on the first three specs of the first five spec groups.

HP 70 Light Magenta and Light Cyan DesignJet Printhead. Compatibility: HP DesignJet Z3200 Photo Printer; HP DesignJet Z3100 Photo Printer; HP DesignJet Z2100 Photo..., Print technology: Inkjet, Printing colours: Light magenta, Light Cyan. Width: 143 mm, Depth: 28 mm, Height: 132 mm. Package width: 28 mm, Package depth: 143 mm, Package height: 132 mm. Products per pallet: 1920 pc(s), Pallet gross weight: 248 g, Quantity per pack: 1 pc(s). Quantity per box: 1 pc(s)

Performance
Compatibility *
HP DesignJet Z3200 Photo Printer; HP DesignJet Z3100 Photo Printer; HP DesignJet Z2100 Photo Printer; HP DesignJet Z5200 PostScript Printer; Photosmart Pro B9180 Printer; Photosmart Pro B8850 Printer
Print technology
Inkjet
Printing colours
Light magenta, Light Cyan
OEM code
C9405A
Country of origin
Singapore
Weight & dimensions
Width
143 mm
Depth
28 mm
Height
132 mm
Weight
70 g
Packaging data
Package width
28 mm
Package depth
143 mm
Package height
132 mm
Package weight
100 g
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Logistics data
Pallet dimensions (W x D x H)
1219 x 1016 x 1325 mm
Products per pallet
1920 pc(s)
Pallet size (EU)
1219 x 1016 x 1325 mm
Pallet gross weight
248 g
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84439990
Technical details
Box contents
Printhead
Other features
Quantity per box
1 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)
New Zealand 1 distributor(s)