location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 771 print head Inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
771
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE017A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8849629864356 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 01:14:24
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 771 print head Inkjet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print a wide range of applications from line drawings to photo-quality POP displays. Achieve photo image quality at fast print speeds and impress customers with your responsiveness.
  • - Keep your printing running smoothly with HP DesignJet printheads. Avoid downtime and interruptions with HP printheads designed for reliable, hassle-free operation.
  • - Receive alerts when printheads need to be replaced. Save time - replacing a printhead is quick and easy. Built in intelligent technology maximises printhead usage life, so you experience fewer interruptions.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 771 print head Inkjet :
The long product name of HP 771 print head Inkjet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

771 Matte Black/Chromatic Red DesignJet Printhead
More>>>
HP 771 print head Inkjet:
The official description of HP 771 print head Inkjet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print a broad range of output from posters to outstanding photos, maps to fine art, and other indoor applications, like POP displays and backlit signs.
HP 771 Matte Black/Chromatic Red DesignJet Printhead delivers the high quality that's expected and meets fast turnaround times. HP DesignJet printheads help you respond quickly by providing quality, speed and easy, hassle-free printing.

Short summary description HP 771 print head Inkjet:
This short summary of the HP 771 print head Inkjet data-sheet is auto-generated and uses the product title and the first six key specs.

HP 771, HP DesignJet Z6200 Photo Printer series, Inkjet, Matte black, Chromatic red, CE017A, Singapore, 28 mm

Long summary description HP 771 print head Inkjet:
This is an auto-generated long summary of HP 771 print head Inkjet based on the first three specs of the first five spec groups.

HP 771. Compatibility: HP DesignJet Z6200 Photo Printer series, Print technology: Inkjet, Printing colours: Matte black, Chromatic red. Width: 28 mm, Depth: 143 mm, Height: 132 mm. Package dimensions (WxDxH): 28 x 143 x 132 mm, Package width: 28 mm, Package depth: 143 mm. Master (outer) cases per pallet: 80 pc(s), Products per pallet: 1920 pc(s), Pallet gross weight: 248 g. Dimensions (WxDxH): 28 x 143 x 132 mm, Quantity per box: 1 pc(s)

Performance
Compatibility *
HP DesignJet Z6200 Photo Printer series
Print technology
Inkjet
Colour
Yes
Printing colours
Matte black, Chromatic red
OEM code
CE017A
Country of origin
Singapore
Weight & dimensions
Width
28 mm
Depth
143 mm
Height
132 mm
Weight
70 g
Packaging data
Package dimensions (WxDxH)
28 x 143 x 132 mm
Package width
28 mm
Package depth
143 mm
Package height
132 mm
Package weight
110 g
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 40 °C
Operational conditions
Storage relative humidity (H-H)
20 - 80%
Logistics data
Master (outer) cases per pallet
80 pc(s)
Pallet dimensions (W x D x H)
1219 x 1016 x 1325 mm
Products per pallet
1920 pc(s)
Pallet gross weight
248 g
Products per master (outer) case
24 pc(s)
Master (outer) case gross weight
2.85 g
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84439990
Technical details
Box contents
Printhead
Other features
Dimensions (WxDxH)
28 x 143 x 132 mm
Print head swath
2.22 cm (0.875")
Stacking number for carton
8
Print head nozzles
2112
Quantity per box
1 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)
New Zealand 1 distributor(s)