location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 339 ink cartridge 2 pc(s) Original High (XL) Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
339
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9504EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780043312 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:27:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2020
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 339 ink cartridge 2 pc(s) Original High (XL) Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get consistently dark, laser-quality text for professional printing on all your documents. Enjoy bold, rich output when you choose a black pigment ink—ideal for making a strong impression.
  • - Highlight your documents with confidence when you print with a black pigment ink that offers greater resistance to highlighter pen smear. Archive documents and important papers for decades. This ink is designed for long-lasting print permanence.
  • - Count on HP for a superior printing experience—you'll get superior reliability and consistent performance. Get the best value when you select from ink cartridges tailored to meet your printing needs. HP even recycles your used cartridges for free.
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 339 ink cartridge 2 pc(s) Original High (XL) Yield Black :
The long product name of HP 339 ink cartridge 2 pc(s) Original High (XL) Yield Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

339 2-pack Black Original Ink Cartridges
More>>>
HP 339 ink cartridge 2 pc(s) Original High (XL) Yield Black:
The official description of HP 339 ink cartridge 2 pc(s) Original High (XL) Yield Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Owners of HP inkjet printers who need to print professional-looking documents for the office or home, and individuals who need to print documents that have a greater resistance to highlighter pen smear.
Print darker, laser-quality black text that offers greater resistance to highlighter pen smear. This black ink delivers enhanced durability, so printed text will remain sharp and easy to read.

Short summary description HP 339 ink cartridge 2 pc(s) Original High (XL) Yield Black:
This short summary of the HP 339 ink cartridge 2 pc(s) Original High (XL) Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 339, High (XL) Yield, Black, Pigment-based ink, 2 pc(s), 860 pages, Multi pack

Long summary description HP 339 ink cartridge 2 pc(s) Original High (XL) Yield Black:
This is an auto-generated long summary of HP 339 ink cartridge 2 pc(s) Original High (XL) Yield Black based on the first three specs of the first five spec groups.

HP 339. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Black, Quantity per pack: 2 pc(s), Black ink page yield: 860 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 5740, 5940, 6540, 6620, 6840, 6940, 6980, 9800 / HP OfficeJet 6310, 6313, 7130, 7140, 7210, 7310, 7410, K7100 / HP Photosmart 2610, 8750, B8350, D5160
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
2
Black ink page yield *
860 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
C9504EE
Features
Quantity per box
1 pc(s)
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Width
117 mm
Depth
38 mm
Height
170 mm
Weight
111.2 g
Package width
157 mm
Package depth
117 mm
Package height
38 mm
Package weight
211 g
Other features
Package dimensions (WxDxH)
117 x 38 x 170 mm
Brand Image Product code Product Stock Price from
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)