HP logo

HP 343 ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
448652
Info modified on:
14 Jun 2024, 13:34:11
End of life date:
31 Oct 2019
Bullet Points HP 343 ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:
  • - Produce attention-grabbing charts and graphics and bright, rich photos with excellent colour saturation. A central part of HP’s inkjet colour printing system – can be used with other HP print cartridges to deliver 4-, 6- or 8-ink printing.
  • - Print photos that will resist fading for generations<sup>[3]</sup> and make sure those moments stay as vivid as the day you captured them. Proprietary dye-based inks provide superior fade resistance on HP Premium Plus photo papers.
  • - Carefree printing with Smart printing technology<sup>[2]</sup> – alerts let you know when ink levels are running low. System checks cartridge installation to confirms that it’s a genuine HP product and adjusts set-up for consistently high quality printing.
Warranty:
Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 343 ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:

343 2-pack Tri-color Original Ink Cartridges

HP 343 ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:

The HP 343 Tri-colour Inkjet Print Cartridge 2-pack is designed for high volume home users and photo enthusiasts looking for high quality results and trouble-free performance. Ideal for colour documents, photos, web pages and more.
Double the ink, fewer trips to the store and save money too. Ideal for high volume users – make sure you’ve got a spare cartridge when you need it. Get rich, lifelike colour for vibrant, professional-quality graphics and photos.

Short summary description HP 343 ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:

HP 343, High (XL) Yield, Cyan, Magenta, Yellow, Pigment-based ink, 2 pc(s), 330 pages, Multi pack

Long summary description HP 343 ink cartridge 2 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:

HP 343. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Supply type: Multi pack, Colour ink page yield: 330 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s)

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.