location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wired Mouse 100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wired Mouse 100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6VY96AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808974960 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 285314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 14:06:32
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Wired Mouse 100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A precise optical sensor with 1,600 DPI lets you work on most surfaces.
  • - With quick USB connectivity, you can plug-in and get to work right out of the box.
  • - Whether you’re right or left-handed, this mouse is designed for you.
  • - Crafted to fit naturally and perfectly in the palm of your hand with a contoured design.
Warranty: Two-year limited warranty.
Long product name HP Wired Mouse 100 :
The long product name of HP Wired Mouse 100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wired Mouse 100
More>>>
HP Wired Mouse 100:
The official description of HP Wired Mouse 100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A comfortable, ambidextrous design
Using a mouse just got a whole lot more comfortable. Designed for every day, all-day use – this ambidextrous mouse is crafted to fit naturally in your hand. Easily set up in seconds, it has fluid, natural movements with a feel that you'll love.

Short summary description HP Wired Mouse 100:
This short summary of the HP Wired Mouse 100 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wired Mouse 100, Optical, USB Type-A, Black

Long summary description HP Wired Mouse 100:
This is an auto-generated long summary of HP Wired Mouse 100 based on the first three specs of the first five spec groups.

HP Wired Mouse 100. Movement detection technology: Optical, Device interface: USB Type-A, Buttons type: Pressed buttons, Scroll type: Wheel. Power source: Cable. Product colour: Black

Precise optical sensor

A precise optical sensor with 1,600 DPI lets you work on most surfaces.

Quick, easy set-up

With quick USB connectivity, you can plug-in and get to work right out of the box.

Ambidextrous design

Whether you’re right or left-handed, this mouse is designed for you.

3 buttons built-in

Work the way you want with 3 buttons and built-in scrolling.

Peace-of-mind coverage

Rest easy with an HP standard two-year limited warranty.

Mouse
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Wheel
Design
Product colour *
Black
Surface coloration
Monochromatic
HP segment
Home
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
System requirements
Mac operating systems supported
MacOS
Weight & dimensions
Width
116.6 mm
Depth
64.3 mm
Height
37.2 mm
Weight
90 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
129 mm
Package depth
78 mm
Package height
47 mm
Package weight
140 g
Brand-specific features
HP GTIN (EAN/UPC)
195161775307
Country Distributor
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
Portugal 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Australia 1 distributor(s)