location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 300 2-pack Black/Tri-color Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300 2-pack Black/Tri-color Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN637EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052461675476 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1153390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2024 00:06:23
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 300 2-pack Black/Tri-color Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 300 Ink Cartridges deliver legendary HP print quality.
  • - 1 Black (~200 pages), 1 Cyan (~165 pages), 1 Magenta (~165 pages), 1 Yellow (~165 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Enjoy user-friendly features at an affordable price. Monitor ink levels and finish critical print jobs when you're low on one ink. Choose the Original HP ink cartridge size or value pack tailored to fit your printing needs.
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for households and micro businesses that want to print documents, reports, letters, images and photos at an affordable price.
  • - Depend on Original HP 300 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 ink cartridges: 1 black and 1 tri-color
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 300 2-pack Black/Tri-color Original Ink Cartridges :
The long product name of HP 300 2-pack Black/Tri-color Original Ink Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300 2-pack Black/Tri-color Original Ink Cartridges
More>>>
HP 300 2-pack Black/Tri-color Original Ink Cartridges:
The official description of HP 300 2-pack Black/Tri-color Original Ink Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for households and micro businesses that want to print documents, reports, letters, images and photos at an affordable price.

Print high quality text documents and vivid colour images that resist fading.[1] Get user-friendly features, easily reorder and recycle.[2,3] A convenient 2-pack saves shopping time and money for frequent printing.

Short summary description HP 300 2-pack Black/Tri-color Original Ink Cartridges:
This short summary of the HP 300 2-pack Black/Tri-color Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 300 2-pack Black/Tri-color Original Ink Cartridges, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 2 pc(s), 200 pages, Combo pack

Long summary description HP 300 2-pack Black/Tri-color Original Ink Cartridges:
This is an auto-generated long summary of HP 300 2-pack Black/Tri-color Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 300 2-pack Black/Tri-color Original Ink Cartridges. Colour ink type: Dye-based ink, Black ink type: Pigment-based ink, Supply type: Combo pack, Colour ink page yield: 165 pages, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 200 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Compatibility *
HP 300 ink cartridges work with:
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
1
Black ink page yield *
200 pages
Colour ink page yield *
165 pages
Type *
Original
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Combo pack
OEM code
CN637EE
Country of origin
Ireland
Total amount of recycled materials used for making
50%
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Weight & dimensions
Width
117 mm
Depth
38 mm
Weight & dimensions
Height
170 mm
Weight
71.63 g
Packaging data
Package width
117 mm
Package depth
38 mm
Package height
170 mm
Package weight
110 g
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
884962838983
Technical details
Box contents
2 ink cartridges: 1 black and 1 tri-color
Logistics data
Pallet dimensions (W x D x H)
1200 x 800 x 1104 mm
Products per pallet
960 pc(s)
Master (outer) cases per pallet
40 pc(s)
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Pallet gross weight
143.97 g
Products per larger master (outer) case
24 pc(s)
Larger master (outer) case gross weight
2.97 g
Harmonized System (HS) code
84439990
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 300 2-pack Black/Tri-color Original Ink Cartridges:
Disclaimer

[1] Water, smear, and fade resistance based on ISO 11798 and internal HP testing. For details, see http://www.hp.com/go/printpermanence.
[2] HP Planet Partners program availability varies. Please see http://www.hp.com/recycle for details.
[3] Compared to standard HP 300 Black/Tri-colour Original Ink Cartridges. See http://www.hp.com/go/learnaboutsupplies.
[1] Water, smear, and fade resistance based on ISO 11798 and internal HP testing. For details, see http://www.hp.com/go/printpermanence.
[3] Compared to standard HP 300 Black/Tri-colour Original Ink Cartridges. See http://www.hp.com/go/learnaboutsupplies.