HP logo

HP 80X 2-pack High Yield Black Original LaserJet Toner Cartridges

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
730995
Info modified on:
13 Nov 2024, 00:13:45
Bullet Points HP 80X 2-pack High Yield Black Original LaserJet Toner Cartridges:
  • - Original HP 80X High Yield Toner Cartridges deliver legendary HP print quality.
  • - 2 Black (~13,800 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - When it's time to install a new cartridge, you can trust that HP's cartridge design makes replacement quick and easy. Recycle your old toner cartridges through HP Planet Partners<sup>[1]</sup>.
  • - Ideal for value-conscious customers printing high volumes of professional-quality documents.
  • - Depend on Original HP 80X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 toner cartridges; Recycling guide
Warranty:
HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 80X 2-pack High Yield Black Original LaserJet Toner Cartridges:

80X 2-pack High Yield Black Original LaserJet Toner Cartridges

HP 80X 2-pack High Yield Black Original LaserJet Toner Cartridges:

Ideal for value-conscious customers printing high volumes of professional-quality documents.

HP 80X LaserJet Toner Cartridge Dual Pack prints professional-quality documents and offers better value than individual cartridges. Stay productive by keeping an extra cartridge on hand. Simplify ordering with two cartridges packaged together.

Short summary description HP 80X 2-pack High Yield Black Original LaserJet Toner Cartridges:

HP 80X 2-pack High Yield Black Original LaserJet Toner Cartridges, 13800 pages, Black, 2 pc(s)

Long summary description HP 80X 2-pack High Yield Black Original LaserJet Toner Cartridges:

HP 80X 2-pack High Yield Black Original LaserJet Toner Cartridges. Black toner page yield: 13800 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer HP 80X 2-pack High Yield Black Original LaserJet Toner Cartridges CF280XD:
[2] Declared yield based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
[2] See http://www.hp.com/go/suppliesclaims.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.