location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 81 680-ml Light Magenta Dye Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
81 680-ml Light Magenta Dye Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4935A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327657262 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 381819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2024 00:48:23
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 81 680-ml Light Magenta Dye Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-productivity technical professionals; administrative/office managers, purchasing agents, IT and printer maintenance personnel; print service providers, retailers and corporate office staff.
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 81 680-ml Light Magenta Dye Ink Cartridge :
The long product name of HP 81 680-ml Light Magenta Dye Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

81 680-ml Light Magenta Dye Ink Cartridge
More>>>
HP 81 680-ml Light Magenta Dye Ink Cartridge:
The official description of HP 81 680-ml Light Magenta Dye Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-productivity technical professionals; administrative/office managers, purchasing agents, IT and printer maintenance personnel; print service providers, retailers and corporate office staff.

Short summary description HP 81 680-ml Light Magenta Dye Ink Cartridge:
This short summary of the HP 81 680-ml Light Magenta Dye Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 81 680-ml Light Magenta Dye Ink Cartridge, Light magenta, Dye-based ink, 680 ml, 1 pc(s)

Long summary description HP 81 680-ml Light Magenta Dye Ink Cartridge:
This is an auto-generated long summary of HP 81 680-ml Light Magenta Dye Ink Cartridge based on the first three specs of the first five spec groups.

HP 81 680-ml Light Magenta Dye Ink Cartridge. Colour ink type: Dye-based ink, Colour ink volume: 680 ml, Printing colours: Light magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
HP Designjet 5000, 5000ps, 5500, 5500ps
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
680 ml
Type *
Original
Ink type
Dye-based ink
Printing colours *
Light magenta
Brand compatibility *
HP
OEM code
C4935A
Country of origin
Singapore
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Weight & dimensions
Width
320 mm
Depth
559 mm
Height
114.3 mm
Weight
39 g
Packaging data
Package width
114.3 mm
Packaging data
Package depth
559 mm
Package height
320 mm
Package weight
950 g
Brand-specific features
HP GTIN (EAN/UPC)
882780756472
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
990.6 x 1277.6 x 1183.6 mm
Products per pallet
600 pc(s)
Master (outer) cases per pallet
60 pc(s)
Pallet gross weight
703 g
Pallet size (EU)
1278 x 991 x 1184 mm
Products per larger master (outer) case
10 pc(s)
Larger master (outer) case gross weight
10.5 g
Master (outer) case gross weight (imperial)
10.5 kg (23.2 lbs)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
México 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)