location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 82 69-ml Magenta DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
82 69-ml Magenta DesignJet Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4912A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7251842727140 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 250510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 00:21:53
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 82 69-ml Magenta DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print in-house with confidence. Original HP inks are designed together with the DesignJet printer and HP large-format printing materials to produce vibrant, high-impact images, clear, accurate line quality, and professional results with every print.
  • - With the trouble-free printing of Original HP supplies, avoid costly trial and error. Intelligence built into Original HP ink cartridges and the printer continuously optimizes quality and reliability to provide professional results with every print.
  • - Enjoy low maintenance, trouble-free printing. Designed together with your printer, Original HP ink cartridges are simple to install and easy to replace. Choose from 28-ml and 69-ml color ink cartridge sizes to match the needs of the project.
  • - Graphic designers and ad agencies specialising in packaging, point-of-sale or signage. Technical professionals specialising in architecture/engineering/construction (AEC), mechanical design or geographical information systems (GIS).
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 82 69-ml Magenta DesignJet Ink Cartridge :
The long product name of HP 82 69-ml Magenta DesignJet Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

82 69-ml Magenta DesignJet Ink Cartridge
More>>>
HP 82 69-ml Magenta DesignJet Ink Cartridge:
The official description of HP 82 69-ml Magenta DesignJet Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Graphic designers and ad agencies specialising in packaging, point-of-sale or signage. Technical professionals specialising in architecture/engineering/construction (AEC), mechanical design or geographical information systems (GIS).
Print in-house with confidence using Original HP ink cartridges. Patented HP inks are designed together with the DesignJet printer and HP large-format printing materials to provide vibrant, high-impact images, fine lines, and trouble-free printing.

Short summary description HP 82 69-ml Magenta DesignJet Ink Cartridge:
This short summary of the HP 82 69-ml Magenta DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 82 69-ml Magenta DesignJet Ink Cartridge, Magenta, Dye-based ink, 69 ml, 1 pc(s)

Long summary description HP 82 69-ml Magenta DesignJet Ink Cartridge:
This is an auto-generated long summary of HP 82 69-ml Magenta DesignJet Ink Cartridge based on the first three specs of the first five spec groups.

HP 82 69-ml Magenta DesignJet Ink Cartridge. Colour ink type: Dye-based ink, Colour ink volume: 69 ml, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
HP DesignJet 800, 800PS, Copier CC800PS, 815 MFP, 820 MFP, 500, 500 Plus, 500PS, 510
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
69 ml
Type *
Original
Ink type
Dye-based ink
Printing colours *
Magenta
Brand compatibility *
HP
OEM code
C4912A
Country of origin
Singapore
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
125 mm
Depth
39 mm
Height
143 mm
Package width
125 mm
Package depth
39 mm
Package height
143 mm
Weight & dimensions
Package weight
150 g
Brand-specific features
HP GTIN (EAN/UPC)
882780756670
Technical details
Box contents
Ink cartridge
Logistics data
Products per pallet
3600 pc(s)
Master (outer) cases per pallet
90 pc(s)
Layers per pallet
10 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Pallet gross weight
623 g
Products per master (outer) case
40 pc(s)
Master (outer) case gross weight
6.7 g
Products per larger master (outer) case
40 pc(s)
Larger master (outer) case gross weight
6.7 g
Master (outer) case gross weight (imperial)
6.7 kg (14.8 lbs)
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1016 x 1219 x 2306 mm
Pallet size (EU)
1892 x 1016 x 1219 mm
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 4 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)