location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 845c Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 845c Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8934A show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 277156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2023 02:11:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name HP Deskjet 845c Printer :
The long product name of HP Deskjet 845c Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet 845c printer
More>>>
HP Deskjet 845c Printer:
The official description of HP Deskjet 845c Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Deskjet 845c is the ideal colour inkjet printer for your home printing needs.It inherited all of HP's advanced technology and reliability at an affordable price.It will definitely convince you with its remarkable combination of stunning photo quality as well as sharp, black text and vibrant colour graphics.Its whisper-quiet operation, compact size and ease-of-use make it the perfect partner for the home printing environment.

Short summary description HP Deskjet 845c Printer:
This short summary of the HP Deskjet 845c Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 845c Printer, Colour, 600 x 600 DPI, 2, A4, 4.7 ppm

Long summary description HP Deskjet 845c Printer:
This is an auto-generated long summary of HP Deskjet 845c Printer based on the first three specs of the first five spec groups.

HP Deskjet 845c Printer. Colour, Number of print cartridges: 2. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 4.7 ppm

Features
Print head nozzles
300 / 192
Colour *
Yes
Number of print cartridges *
2
Printing
Print speed (colour photo, normal quality)
0.5 ppm
Print speed (colour, full-page colour, normal quality, A4)
0.5 ppm
Print speed (colour, full-page colour, draft quality, A4)
1.4 ppm
Print speed (colour, draft quality, A4/US Letter)
5 ppm
Print speed (colour, full-page colour, best quality, A4)
0.2 ppm
Print speed (colour, best quality, A4)
0.9 ppm
Print speed (black, draft quality, A4/US Letter)
8 ppm
Print speed (black, best quality, A4)
3.9 ppm
Print quality (colour, best quality)
600 DPI
Print quality (black, normal quality)
600 DPI
Print quality (black, draft quality)
300 DPI
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
4.7 ppm
Print speed (colour, normal quality, A4/US Letter)
3.6 ppm
Print quality (black, best quality)
600 x 600 DPI
Input & output capacity
Duty cycle letter size (maximum)
1000 pages per month
Maximum input capacity for transparencies
25 sheets
Maximum input capacity for labels
20
Maximum input capacity for envelopes
15
Maximum input capacity for cards
30
Input & output capacity
Maximum input capacity for banners
20
Total output capacity *
50 sheets
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Recommended media weight
75 - 90, 60 - 90, 75 - 90 g/m²
Standard media sizes
B5-JIS
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Coated paper, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Ports & interfaces
I/O ports
USB
Performance
Acoustic power emissions
5.5 b(a)
Internal memory *
2 MB
Acoustic pressure emissions
42 dB
Buffer size
48 KB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
4 W
System requirements
Compatible operating systems
Windows 98, Me, 2000, XP Home & Professional, Mac OS 8.6. +
Minimum processor
Pentium 233 MHz
Minimum RAM
128 MB
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
446 mm
Depth
351 mm
Height
183 mm
Packaging data
Package weight
7.26 kg
Other features
Typefaces
cg times, cg times italic, univers, univers italic, courier, courier italic, letter gothic, letter gothic italic
Colour printing technology
HP Photoret II, HP Colorsmart III
Dimensions (WxDxH)
446 x 351 x 183 mm
Print technology
Inkjet
Power requirements
100 - 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Package dimensions (WxDxH)
484 x 232 x 414 mm
Country Distributor
United Kingdom 1 distributor(s)