location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-3220C multifunction printer A4 2400 x 2400 DPI 14 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-3220C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-3220C show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-3220C multifunction printer A4 2400 x 2400 DPI 14 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Colour printing
  • - 2400 x 2400 DPI
  • - A4 14 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Internal memory: 8 MB
  • - 7.5 kg
Long product name Brother MFC-3220C multifunction printer A4 2400 x 2400 DPI 14 ppm :
The long product name of Brother MFC-3220C multifunction printer A4 2400 x 2400 DPI 14 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-3220C Sheetfed Colour Multi-function Centre - Colour Print, Colour Fax, Colour Copy, Colour Scan, PC Fax
More>>>
Brother MFC-3220C multifunction printer A4 2400 x 2400 DPI 14 ppm:
The official description of Brother MFC-3220C multifunction printer A4 2400 x 2400 DPI 14 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MFC-3220C is a fully featured all-in-one that allows you to print, fax, pc fax, copy and scan in colour from one compact unit. It offers exceptional performance across all of its wide-ranging functions and is ideally suited to any office environment.


As a Printer:

- Up to 14ppm monochrome printing

- Up to 12ppm colour printing

- Up to 4800x1200dpi (interpolated) print resolution

As a Fax:

- 14,400bps fax modem

- 10 one touch dials

- 40 speed dials

- Up to 170 Transmission/Reception memory

As a PC Fax:

- Send only

As a Scanner:

- Up to 2400dpi (interpolated)

- Scan to email, OCR, image and file

Short summary description Brother MFC-3220C multifunction printer A4 2400 x 2400 DPI 14 ppm:
This short summary of the Brother MFC-3220C multifunction printer A4 2400 x 2400 DPI 14 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-3220C, Colour printing, 2400 x 2400 DPI, Colour copying, Colour scanning, Colour faxing, A4

Long summary description Brother MFC-3220C multifunction printer A4 2400 x 2400 DPI 14 ppm:
This is an auto-generated long summary of Brother MFC-3220C multifunction printer A4 2400 x 2400 DPI 14 ppm based on the first three specs of the first five spec groups.

Brother MFC-3220C. Printing: Colour printing, Maximum resolution: 2400 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 12 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Printing *
Colour printing
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (colour, normal quality, A4/US Letter)
12 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
10 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Fax
Faxing *
Colour faxing
Modem speed
14.4 Kbit/s
Fax speed dialing (max numbers)
Speed Dials 40 Speed Dial locations
Communication
ITU-T group compatibility G3
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Maximum input capacity
100 sheets
Input & output capacity
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper handling
ADF (Automatic Document Feed) Up to 20 sheets
Performance
Internal memory *
8 MB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
7.5 kg
Packaging content
Bundled software
Includes award winning ScanSoft PaperPort and TextBridge OCR software for Windows and Presto! PageManager for Mac Includes Brother PC Fax driver for sending faxes via your PC
Other features
Dimensions (WxDxH)
434 x 583 x 346 mm
Acoustic power emissions
Machine Noise:Standby 35dB(A), Copying 48dB(A)
Compatible operating systems
Windows and Mac compatible
Colour all-in-one functions
Copy, Fax, Print, Scan
Scan speed
4 sec/page
Media size (tray 1)
A4 / A5 / A6 / EXE / LTR / LGL / JISB5 / Photo 102 x 152mm, 89 x 127mm, 127 x 178mm /Postcard 100 x 148mm, 200 x 148mm / Index card 127 x 203mm / C5 Envelopes / Com 10 /DL / Monarch / JE4 Envelope.