location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-5140 laser printer 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-5140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-5140 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-5140 laser printer 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Internal memory: 16 MB Built-in processor 133 MHz
Warranty: Price includes 1 year on site warranty
Long product name Brother HL-5140 laser printer 2400 x 600 DPI A4 :
The long product name of Brother HL-5140 laser printer 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL-5140 Mono Laser Printer - A4, 20ppm, 2400 x 600dpi , USB 2.0 and Parallel ports
More>>>
Brother HL-5140 laser printer 2400 x 600 DPI A4:
The official description of Brother HL-5140 laser printer 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HL-5140 Mono Laser Printer.

Whether you’re working at home or in the office, the HL-5140 has a print speed of up to 20 pages per minute and a high quality print of 2400x600dpi (HQ1200)dpi, so you’ll get your document in seconds – and it will be pin-sharp and look totally professional.


- Up to 20ppm print speed

- 2400 x 600dpi (HQ 1200) resolution

- Up to 250 sheet paper capacity

- Optional 250 sheet lower paper tray

- 16MB standard memory, expandable to 144MB

- USB 2.0 and Parallel ports as standard

- Optional external network 10BaseTX Ethernet connectivity

- Windows 95/98/Me/NT 4.0/2000/XP

- Mac OS 8.6-9.1, OSX 10.1 or later

- Full consumables included (toner & drum)

- DOS & Linux compatible

Short summary description Brother HL-5140 laser printer 2400 x 600 DPI A4:
This short summary of the Brother HL-5140 laser printer 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-5140, 2400 x 600 DPI, A4, 20 ppm

Long summary description Brother HL-5140 laser printer 2400 x 600 DPI A4:
This is an auto-generated long summary of Brother HL-5140 laser printer 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-5140. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Printing
Colour *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
10 s
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media size (tray 1)
Standard Tray: Cut sheet: A4, Letter, B5(ISO), A5, B6(ISO), Executive, Legal. Lower Tray: Cut sheet: A4, Letter, B5 (ISO), A5, Executive, Legal. Manual slot: Custom: Width (69.9 – 215.9mm) x Length (116.0 x 406.4)
Media weight (tray 1)
SStandard Tray: Cut sheet: A4, Letter, B5(ISO), A5, B6(ISO), Executive, Legal. Lower Tray: Cut sheet: A4, Letter, B5 (ISO), A5, Executive, Legal. Manual slot: Custom: Width (69.9 – 215.9mm) x Length (116.0 x 406.4)
Performance
Internal memory *
16 MB
Built-in processor
Yes
Processor model
Fujitsu SPARClite
Processor frequency
133 MHz
Performance
Sound pressure level (printing)
50 dB
Sound power level (standby)
30 dB
Weight & dimensions
Weight
10.5 kg
Dimensions (WxDxH)
382 x 383 x 252 mm
Packaging content
Bundled software
PCL driver for Windows95/98/Me/NT4.0/2000 and XP Brother laser driver for Mac OS 8.6-9.2, OSX 10.1-10.2 Linux GDI printer driver Interactive help (on-screen guidelines using moving pictures).
Other features
Additional paper trays
Optional Lower Tray:Total paper capacity of 500 sheets can be stored, if the optional lower tray is chosen
Mac compatibility
Yes
Compatibility
PC & Mac
Standard input trays
Standard Tray. Multi-purpose tray:1 sheet manual slot
Networking features
10/100baseTX, Optional
Toner cartridge
TN-3030 Standard yield of 3,500 A4 or letter pages @ 5% coverage. TN-3060 High yield of 6,700 A4 or Letter pages @ 5% coverage
Compatible operating systems
Windows95/98/Me/NT4.0/2000 and XP Mac OS 8.6-9.2, OSX 10.1-10.2 Linux
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:38:01
Uk has collected 2 expert reviews for Brother HL-5140 laser printer 2400 x 600 DPI A4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcmag.com
Updated:
2011-09-25 20:37:57
Brother HL-5140 offers fast performance, near-excellent text quality, and better photo output than most monochrome laser prin Specs: Type: Monochrome, Technology: Laser...
80%
Country Distributor
United Kingdom 1 distributor(s)