location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iLuv iMM190 1.0 channels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iLuv Check ‘iLuv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMM190
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IMM190BLK
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘iLuv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iLuv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name iLuv iMM190 1.0 channels Black :
The long product name of iLuv iMM190 1.0 channels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iMM190, App Driven Rotational dock for iPhone / iPad, Black, 3.5 mm, AA x6 / AC
More>>>
Short summary description iLuv iMM190 1.0 channels Black:
This short summary of the iLuv iMM190 1.0 channels Black data-sheet is auto-generated and uses the product title and the first six key specs.

iLuv iMM190, 1.0 channels, Black, Power, AA, iPod, iPhone, 3.5mm

Long summary description iLuv iMM190 1.0 channels Black:
This is an auto-generated long summary of iLuv iMM190 1.0 channels Black based on the first three specs of the first five spec groups.

iLuv iMM190. Audio output channels: 1.0 channels. Product colour: Black, LED indicators: Power. Battery type: AA. Compatible products: iPod, iPhone, I/O ports: 3.5mm

Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 00:00:54
Uk has collected 9 expert reviews for iLuv iMM190 1.0 channels Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
gadgetspeak.com
Updated:
2013-11-02 00:00:54
Is your SmartPhone charged by micro USB? If so then this stereo speaker dock can allow you to listen to music while you are charging your phone. So just for a change the iLuv MobiDock is not an iPod dock but one designed for those with SmartPhones...
84%
whathifi.com
Updated:
2016-11-27 00:06:12
If you buy the iLuv iMM190, your first port of call should be Apple's App store. Here you'll find iLuv's dedicated app, designed with this dock in mind. It displays a large digital alarm clock as well as the weather.But the biggest draw for the app isn...
Good Decent clarity and detail for the money, controlled bass, tidylooking app can access internet radio...
Bad High frequencies sound bright...
80%
gizmodo.com
Updated:
2013-11-02 00:00:54
For the longest time I barely remembered to charge my iPhone at night. The iLuv App Station changed that by being a simple no-hassle speaker/charger dock that I can drop my phone into before dozing off to some mellow tune. The Price The iLuv App Stati...
0%
engadget.com
Updated:
2013-11-02 00:00:54
We know that this next bit of information will most likely shock and upset you, but it has to be told: the current Engadget editor doesn't own an iPod dock. In fact, he doesn't even own an alarm clock. Of course, it would be nice to listen to Pandora or t...
Good Decent sound, Attractive clock radio app, Optional AA battery power...
Bad iPhone not practical for primary alarm clock, iPod touch doesn't sit well in dock, A little pricey...
Bottom line Of course, the last two squabbles can be repaired with an update to the app itself -- so hopefully this will happen at some point. Still, for a primary bedroom alarm clock you're probably better off with something like the iHome iP90 ($99) or iLuv's very...
0%
chipchick.com
Updated:
2016-11-27 00:06:12
Gone are the days of boring old boxy looking alarm clocks that sit on our night stands waiting to annoy us in the morning. First iPod alarm clocks became popular, now iPod alarm clocks with apps are the new hot alarm clock to have. Yep, apps have...
Good Nice design which can rotate, decent sound quality for its size, is compatible with almost all generations of iPhones, iPods, and Nanos and no cradles are needed to swap out different devices, inclusion of a multipurpose app is a nice touch, app lets you control your playlist right from the clock screen, portable enough for traveling and can run on batteries, can double as a digital photo frame/...
Bad Would have liked to be able to dock my iPhone 4 with its case on, weather feature seems to be off, doesn’t run in the background on iOS4, would have liked an FM/AM Radio feature so you can listen to the news in the morning.
Bottom line The iLuv App Station is a dandy little clock that can certainly replace your traditional alarm clock, or even replace an iPod alarm clock with an LCD displaying the time. The App Station’s small footprint, nice design, and simple operation will appeal...
0%