location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK C1110 Cent 15TFT XGAP4M 1.5GHz 1 MB SLC 512MB 40GB HDD 8x DVDROM/8x8x24 CDRW Audio Lan en WLAN 56Kbps V92 XPPro MUI 38.4 cm (15.1") 0.5 GB Intel® 855GM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK C1110 Cent 15TFT XGAP4M 1.5GHz 1 MB SLC 512MB 40GB HDD 8x DVDROM/8x8x24 CDRW Audio Lan en WLAN 56Kbps V92 XPPro MUI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-136170-006
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK C1110 Cent 15TFT XGAP4M 1.5GHz 1 MB SLC 512MB 40GB HDD 8x DVDROM/8x8x24 CDRW Audio Lan en WLAN 56Kbps V92 XPPro MUI 38.4 cm (15.1") 0.5 GB Intel® 855GM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 GHz
  • - 38.4 cm (15.1") 1024 x 768 pixels 4:3
  • - 0.5 GB
  • - 40 GB
  • - Intel® 855GM
  • - 60 W
Warranty: 1year
Long product name Fujitsu LIFEBOOK C1110 Cent 15TFT XGAP4M 1.5GHz 1 MB SLC 512MB 40GB HDD 8x DVDROM/8x8x24 CDRW Audio Lan en WLAN 56Kbps V92 XPPro MUI 38.4 cm (15.1") 0.5 GB Intel® 855GM :
The long product name of Fujitsu LIFEBOOK C1110 Cent 15TFT XGAP4M 1.5GHz 1 MB SLC 512MB 40GB HDD 8x DVDROM/8x8x24 CDRW Audio Lan en WLAN 56Kbps V92 XPPro MUI 38.4 cm (15.1") 0.5 GB Intel® 855GM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook: LIFEBOOK C1110 Cent 15TFT XGAP4M 1.5GHz 1 MB SLC 512MB 40GB HDD 8x DVDROM/8x8x24 CDRW Audio Lan en WLAN 56Kbps V92 XPPro MUI
More>>>
Fujitsu LIFEBOOK C1110 Cent 15TFT XGAP4M 1.5GHz 1 MB SLC 512MB 40GB HDD 8x DVDROM/8x8x24 CDRW Audio Lan en WLAN 56Kbps V92 XPPro MUI 38.4 cm (15.1") 0.5 GB Intel® 855GM:
The official description of Fujitsu LIFEBOOK C1110 Cent 15TFT XGAP4M 1.5GHz 1 MB SLC 512MB 40GB HDD 8x DVDROM/8x8x24 CDRW Audio Lan en WLAN 56Kbps V92 XPPro MUI 38.4 cm (15.1") 0.5 GB Intel® 855GM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LIFEBOOK C Series is an all-purpose notebook for the casual as well as for the professional user. You will find the floppy disk drive built-in and your choice of CD, DVD or combo drive. There is a choice of 14-inch or 15-inch displays for maximal viewing comfort and plenty of storage power with hard drives. The optional Port Replicator keeps your notebook connected to all your peripherals, in and out of the office. For after-hours fun we have included an IEEE 1394 port for connection to external storage devices and video equipment. And to top it all off, you can add a Wireless LAN module for flexible communication without wires.

With the latest Intel® Centrino™ Mobile Technology you have seamless connectivity, long battery life at least 4 hours and great performance.

Short summary description Fujitsu LIFEBOOK C1110 Cent 15TFT XGAP4M 1.5GHz 1 MB SLC 512MB 40GB HDD 8x DVDROM/8x8x24 CDRW Audio Lan en WLAN 56Kbps V92 XPPro MUI 38.4 cm (15.1") 0.5 GB Intel® 855GM:
This short summary of the Fujitsu LIFEBOOK C1110 Cent 15TFT XGAP4M 1.5GHz 1 MB SLC 512MB 40GB HDD 8x DVDROM/8x8x24 CDRW Audio Lan en WLAN 56Kbps V92 XPPro MUI 38.4 cm (15.1") 0.5 GB Intel® 855GM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK C1110 Cent 15TFT XGAP4M 1.5GHz 1 MB SLC 512MB 40GB HDD 8x DVDROM/8x8x24 CDRW Audio Lan en WLAN 56Kbps V92 XPPro MUI, 1.5 GHz, 38.4 cm (15.1"), 1024 x 768 pixels, 0.5 GB, 40 GB

Long summary description Fujitsu LIFEBOOK C1110 Cent 15TFT XGAP4M 1.5GHz 1 MB SLC 512MB 40GB HDD 8x DVDROM/8x8x24 CDRW Audio Lan en WLAN 56Kbps V92 XPPro MUI 38.4 cm (15.1") 0.5 GB Intel® 855GM:
This is an auto-generated long summary of Fujitsu LIFEBOOK C1110 Cent 15TFT XGAP4M 1.5GHz 1 MB SLC 512MB 40GB HDD 8x DVDROM/8x8x24 CDRW Audio Lan en WLAN 56Kbps V92 XPPro MUI 38.4 cm (15.1") 0.5 GB Intel® 855GM based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK C1110 Cent 15TFT XGAP4M 1.5GHz 1 MB SLC 512MB 40GB HDD 8x DVDROM/8x8x24 CDRW Audio Lan en WLAN 56Kbps V92 XPPro MUI. Processor frequency: 1.5 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB. Discrete graphics card model: Intel® 855GM. Weight: 2.9 kg

Display
Display diagonal *
38.4 cm (15.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.5 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
40 GB
Graphics
Discrete graphics card model *
Intel® 855GM
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
AC 97 SigmaTel 9767, internal stereo speakers
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
8x
CD rewrite speed
8x
Network
Networking features
built-in 10/100 MB/s Ethernet LAN (RealTek) adapter, Optional Intel PRO/Wireless 2100 LAN, WLAN antenna integrated in the lid
Ports & interfaces
I/O ports
1 x infrared link (Fast IrDa 1.1, 4 Mbps) 2 x type I/II or 1 x type III for PC Card slots (32-bit Card Bus) 1 x serial port, 1x parallel port, 1 x VGA, 1 x PS/2, 2 x USB 2.0 port, 1 x headphone out, 1 x microphone in, 1 x LAN RJ-45, 1 x modem, 1 x DC-in, 1 x docking connector for Port Replicator Port Replicator interfaces: 4 x USB 2.0, 1 x VGA, 1x parallel, 1x serial, 1 x LAN, 1 x DC-in, 2 x PS/2, 2 x Audio (line out, line in), 1 x Kensington Lock, DC-in, docking connector, Fast IrDa, headphone out, Kensington Lock support, LAN, microphone in, modem, parallel, serial, 2 x USB (2.0), VGA, PS/2
Performance
Motherboard chipset
Intel® 855GM
Keyboard
Keyboard type
Full-sized, Windows keys and GSergonomics approval, touchpad with two mouse buttonsand two scroll buttons, status LCD above keyboard, 4 Quick Touch applications buttons
Software
Bundled software
Adobe Acrobat Reader 5.0 Nero CD creator (only with DVD/CD-R/RW combo drive) Norton Ghost 2003 WinDVD for MPEG II decode (only with DVD-ROM, DVD/CD-R/RW combo drive) Driver and Utility CD including F-Secure Antivirus Easy Guide on-line user documentation
Battery
Battery capacity
3800 mAh
Power
AC adapter power
60 W
AC adapter input voltage
100/240 V
AC adapter output current
3.16 A
AC adapter output voltage
19 V
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE and CB FCC TBR21 approval for V.92 modem (EU/EFTA) Energy Star GS (German ergonomic approval)
Weight & dimensions
Weight *
2.9 kg
Other features
Type
Modular professional notebook at reasonable price
Dimensions (WxDxH)
326 x 272 x 40 mm
Battery type
Li-Ion battery, 8 cells, 14.4 V, 3800 mAh
Compatible operating systems
Microsoft Windows 2000, Microsoft Windows XP Professional or Microsoft Windows XP Home Microsoft Windows XP Professional for Mobile Computing
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Product code Product Stock Price from
Fujitsu VFY LIFEBOOK C1110 CENT-1.5G 38.4 cm (15.1") 0.5 GB 40 GB Intel® 855GM Fujitsu VFY LIFEBOOK C1110 CENT-1.5G 38.4 cm (15.1") 0.5 GB 40 GB Intel® 855GM
(show image)
VFY:C1110-42NL VFY LIFEBOOK C1110 CENT-1.5G 0.00
(excl. VAT)
0 (incl. VAT)