Digitus logo

Digitus 254mm (10") Cable management with patchcord access hole

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51359
Info modified on:
03 Nov 2024, 14:35:04
Bullet Points Digitus 254mm (10") Cable management with patchcord access hole:
  • - Color: Pale gray, RAL 7035
  • - 0.5U
  • - Sheet steel
  • - Complete with fixing material
Long product name Digitus 254mm (10") Cable management with patchcord access hole:

254 mm (10") 0.5U cable brush management panel 22x254x10 mm, color grey (RAL 7035)

Short summary description Digitus 254mm (10") Cable management with patchcord access hole:

Digitus 254mm (10") Cable management with patchcord access hole, Grey, Steel, 265 mm, 55 mm, 95 g, Turkey

Long summary description Digitus 254mm (10") Cable management with patchcord access hole:

Digitus 254mm (10") Cable management with patchcord access hole. Product colour: Grey, Material: Steel. Package width: 265 mm, Package depth: 55 mm, Package weight: 95 g. Country of origin: Turkey, Package volume: 291.5 cm³

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.