location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG P1-JDGCG laptop Intel® Core™ Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1-JDGCG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1-JDGCG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801031074266
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG P1-JDGCG laptop Intel® Core™ Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo 1.73 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 100 GB DVD Super Multi DL
  • - AMD Mobility Radeon X1400
  • - Bluetooth
  • - 3.5 h 90 W
  • - Windows XP Home Edition
More>>>
Short summary description LG P1-JDGCG laptop Intel® Core™ Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Home Edition:
This short summary of the LG P1-JDGCG laptop Intel® Core™ Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

LG P1-JDGCG, Intel® Core™ Duo, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 100 GB

Long summary description LG P1-JDGCG laptop Intel® Core™ Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Home Edition:
This is an auto-generated long summary of LG P1-JDGCG laptop Intel® Core™ Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Home Edition based on the first three specs of the first five spec groups.

LG P1-JDGCG. Processor family: Intel® Core™ Duo, Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon X1400. Operating system installed: Windows XP Home Edition. Weight: 2.78 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor frequency *
1.73 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Storage
Total storage capacity *
100 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobility Radeon X1400
Discrete graphics card *
Yes
Maximum graphics card memory
0.5 GB
Audio
Audio system
5.1 Dolby Digital
Speaker power
3 W
Camera
Front camera
No
Network
Networking features
WLAN
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Ports & interfaces
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Line-in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945PM Express
Keyboard
Pointing device
Touchpad + Scroll zone
Keyboard layout
QWERTY
Software
Operating system installed *
Windows XP Home Edition
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Battery life (max)
3.5 h
Power
AC adapter power
90 W
Weight & dimensions
Width
355.2 mm
Depth
261.2 mm
Height
31.7 mm
Weight *
2.78 kg
Other features
Infrared data port
No
Compliance industry standards
802.11 a/b/g
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 02:21:35
Uk has collected 3 expert reviews for LG P1-JDGCG laptop Intel® Core™ Duo 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1400 Windows XP Home Edition and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-05-24 02:21:34
The LG P1 Pro Express Dual notebook is a nice machine to work with. It feels good, has some useful features and performed as we expected it to from the hardware installed. It will provide a good user experience for everyday use.
Good Number pad, Crisp and clear screen with good viewing angles...
Bad Nothing notable The Final Word The LG P1 Pro Express Dual notebook is a nice machine to work with. It feels good, has some useful features and performed as we expected it to from the hardware installed. It will provide a good user experience for everyd...
Bottom line The LG P1 Pro Express Dual notebook is a nice machine to work with. It feels good, has some useful features and performed as we expected it to from the hardware installed. It will provide a good user experience for everyday use.
70%
notebookreview.com
Updated:
2014-05-24 02:21:34
The LG P1 "Express Dual" is a 15.4-inch widescreen multimedia laptop series based on the Centrino Duo technology.
Good Runs rather cool, Fairly good performance, Numeric keypad, Overall quality, Design...
Bad Screen resolution (J2RRV1), All memory slots used (J2RRV1), XP Home, not Pro (J2RRV1), Minor software issues (Omnipass, Bluetooth)...
Bottom line I’m mainly very satisfied with the laptop as it has only a few minor downsides, which you can easily live with. Clever and handy solutions combined with fairly good build quality and performance makes this computer rather attractive in its price...
0%
aoaforums.com
Updated:
2014-05-24 02:21:35
Rondog takes us through his thoughts on a Notebook solution offered by LG. A good, lightweight mobile soultion with an impressive spec.At first glance this unit appears to be a very good deal at $2499 AUD. Similarly priced HP only features a nVidia GO7...
0%