Epson logo

Epson AcuLaser 2600TN incl. 36 month On-Site-Service

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80627
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 years
Long product name Epson AcuLaser 2600TN incl. 36 month On-Site-Service:

AcuLaser 2600TN - 600x600 DPI, 30 ppm, 350 MHz, 64 MB

Epson AcuLaser 2600TN incl. 36 month On-Site-Service:

The mono laser printer that lets you print in colour
The innovative Epson AcuLaser 2600 series doesn't just give you fast, professional mono printing. It also gives you maximum flexibility. You can convert to colours - and back again - by easily adding or removing the colour toner cartridges.
The Epson AcuLaser 2600 Series is easy to use thanks to the large, backlit LCD panel.

You want fast, high-volume printing?
The Epson AcuLaser 2600 series uses Epson's innovative technology to print at an impressive 30 pages per minute in black and white. This is faster than many mono laser printers. It certainly won't keep you waiting, with the first mono page printed in 9.3 seconds.

You need high quality results?
As a world leader in imaging technology you can count on us to provide the highest quality.With the Epson AcuLaser 2600 series, even the finest details are accurately reproduced in vibrant natural colours and crisp black and white using our innovative Epson AcuBrite toners.When printing in colour, perfect output is achieved through our innovative Epson AcuLaser Colour 2400 RIT* that automatically smoothes out jagged edges in text and graphics.
For great black and white printing, just insert 1 or 4 black toners.
To convert to colour printing, just add the CMYK toners.No job is too big. We give you trouble-free printing with one of the largest standard paper capacities on the market at 650 sheets - expandable up to 1150. And when printing in mono you can insert 4 black toner cartridges for 4 times the capacity, therefore increasing your page yield to 20,000 pages. Even the largest files are handled with ease. The Epson MiTech technology, enables very good memory management and the printer includes 64MB RAM standard, upgradeable to 512MB. Finally, with a monthly print volume of 120,000 pages in black and white, this printer is highly reliable.
At the heart of this impressive performance is our powerful Dual ASIC technology that delivers optimum print engine operation, fast image processing and high quality output. At the touch of a button you can print high volumes of business documents quickly and efficiently.

You want hassle free printing?
Printer management and IT support is made easy thanks to the fact that when users want to print in colour, there is no need for a separate printer. They'll be able to use the printer straight away as there is only one control panel, LCD display, user interface and one set of consumables so there really is only one printer to manage! It's simple to use too, with a large LCD and control panel that give you detailed step-by-step instructions.
The Epson AcuLaser 2600 series integrates easily with all your applications. It contains all the common emulations and interfaces as standard, including Ethernet 10/100 Base Tx networking capability. So you can focus on running your business, we ensure that minimal downtime and user intervention is required to run the Epson AcuLaser 2600 series.
- Upgrade easily to colour whenever you want by just adding/removing colour toners.
- High speed printing at 30ppm in black and white and 7.5ppm in colour.
- Print in mono with 4 times the capacity; simply insert 4 black cartridges.
- Fast first page out time of 9.3 seconds in black and white and 15.3 seconds in colour.
- Accurate, consistent and economical output with Epson AcuBrite toner.
- Cost of printing in black and white is the same as a mono-only laser printers.
- Large paper capacity: 650 sheets standard,1150 sheets max.
- Comprehensive connectivity as standard, Parallel, Hi-Speed USB(2.0 compatible) and 10/100 Base Tx Ethernet.
- Supports all common emulations: ESC/Page, PCL6, Adobe PostScript 3T, ESC/P2T, FX, IBM I239X and PCL5c (optional).

Short summary description Epson AcuLaser 2600TN incl. 36 month On-Site-Service:

Epson AcuLaser 2600TN incl. 36 month On-Site-Service, Colour, 600 x 600 DPI, A4, 30 ppm, Network ready

Long summary description Epson AcuLaser 2600TN incl. 36 month On-Site-Service:

Epson AcuLaser 2600TN incl. 36 month On-Site-Service. Colour. Maximum duty cycle: 120.000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm. Network ready

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.