location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Digimax S600 1/2.5" 6 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digimax S600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG710418C
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:28:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Digimax S600 1/2.5" 6 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 5x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Voice recording PictBridge
  • - Alkaline
Long product name Samsung Digimax S600 1/2.5" 6 MP CCD Black :
The long product name of Samsung Digimax S600 1/2.5" 6 MP CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DIGIMAX S600 Black
More>>>
Samsung Digimax S600 1/2.5" 6 MP CCD Black:
The official description of Samsung Digimax S600 1/2.5" 6 MP CCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Equipped with a true-colour filtered 6.0 megapixel CCD, the Digimax S600 combines high resolution with a high-precision 3X optical zoom lens for fantastic image results. Its telephoto capability is extended by a 5X digital zoom, giving a total 15X zoom.

The Digimax S600 has a large 2.4" LCD for improved contrast and colour reproduction, allowing you to enjoy a wider and clearer image.

When set to Auto Mode, the Digimax S600 automatically adjusts the focusing distance from 5cm to infinity, helping you take great macro shots without any fuss. For subjects closer than 5cm, simply switch the mode dial to Macro for crisp, clear close-up shots.

The Digimax S600 has some great special effect functions including Highlight, Photo Frame and Composite Shot to help you customise your favourite pictures. Just one touch of the button gives you direct access to each of these special effects.

The user-friendly ergonomic body design delivers comfort and a steady hold for better shots. This means you can expect even better focus no matter where your subject is in the frame.

The Digimax S600 has10 different scene modes to help you get the best shot in every situation. The scene modes included are: Night Scene, Portrait, Children, Landscape, Sunset, Dawn, Backlight, Fireworks, Beach and Snow.

The family-friendly mode dials - with Night, Portrait and Children modes - make it easier to get great shots of the family by giving instand access to the appropriate mode for each individual situation. Children mode, with its open aperture and fast shutter speeds, lets you reeze children in fast moving action shots. Night mode automatically uses the slow synchronization function to help you get clearer and brighter pictures at night. Portrait mode gives you good images of people, with natural, realistic skin tones and improved redeye reduction.

The Digimax S600 s print button makes direct printing easier than ever.
Simply connect the S600 to any PictBridge compatible photo printer, press the illuminated print button and print! Also use the button to transfer images directly to a computer.

Short summary description Samsung Digimax S600 1/2.5" 6 MP CCD Black:
This short summary of the Samsung Digimax S600 1/2.5" 6 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Digimax S600, 6 MP, 1/2.5", CCD, 3x, 136 g, Black

Long summary description Samsung Digimax S600 1/2.5" 6 MP CCD Black:
This is an auto-generated long summary of Samsung Digimax S600 1/2.5" 6 MP CCD Black based on the first three specs of the first five spec groups.

Samsung Digimax S600. Megapixel (approx.): 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.1 cm (2.4"). Internal memory: 20 MB. PictBridge. Weight: 136 g. Product colour: Black

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
6 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
5x
Focal length range
5.8 - 17.4 mm
Focusing
Focus *
TTL
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Shutter
Camera shutter type
Mechanical
Flash
Flash modes *
Auto, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.2 - 3 m
Flash range (tele)
0.4 - 2.5 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Audio
Voice recording
Yes
Memory
Memory upgrade
Yes
Internal memory
20 MB
Compatible memory cards *
mmc, sd
Maximum memory card size
1 GB
Display
Display *
LCD
Display diagonal *
6.1 cm (2.4")
Display resolution (numeric)
112000 pixels
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
Scene modes *
Beach, Children, Close-up (macro), Dusk, Fireworks, Night, Night portrait, Portrait, Sunset, Landscape
Photo effects *
Black&White, Sepia, Vivid
Self-timer delay *
2 s
Design
Product colour *
Black
Battery
Battery technology *
Alkaline
Battery type
AA
Number of batteries supported
2
Weight & dimensions
Width
96.8 mm
Depth
26.4 mm
Height
61.8 mm
Weight
136 g
Other features
Minimum storage drive space
200 MB
Minimum RAM
64 MB
Minimum processor
Pentium II 450MHz
Video capability
Yes
Interface
USB 2.0
Lens focal range
F2.8 - F7.
Built-in flash
Yes
Camera shutter speed
1 - 1/1500 s
Focal length (35mm film equivalent)
35 - 105 mm
Compatible operating systems
Windows 98/98SE/2000/ME/XP, Mac OS 9.2 - 10.3
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:48:56
Uk has collected 4 expert reviews for Samsung Digimax S600 1/2.5" 6 MP CCD Black and the average expert rating is 54 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
54%
Source Review comments Score
thinkcamera.com
Updated:
2016-11-14 22:48:56
The S600 sits near the starting point in Samsungs S series of multi function point and shoot cameras which range from the S500 to the S1000 at 10.1 mega pixels. Coming in at 6 mega pixels, which to some is now considered to be entry level, it boasts 3...
60%
Brand Image Product code Product Stock Price from
Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black
(show image)
EC-WB1000BPB/E3 WB1000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Silver Samsung WB WB1000 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Silver
(show image)
EC-WB1000BPS/E3 WB1000 0.00
(excl. VAT)
0 (incl. VAT)