location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 8800 Sirocco Light 134 g Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8800 Sirocco Light
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0034154
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 8800 Sirocco Light 134 g Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel
  • - 208 x 208 pixels
  • - Rear camera resolution (numeric): 0.5 MP
  • - Bluetooth
  • - FM radio
  • - 600 mAh
Long product name Nokia 8800 Sirocco Light 134 g Stainless steel :
The long product name of Nokia 8800 Sirocco Light 134 g Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8800 phone
More>>>
Short summary description Nokia 8800 Sirocco Light 134 g Stainless steel:
This short summary of the Nokia 8800 Sirocco Light 134 g Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 8800 Sirocco Light, 208 x 208 pixels, 0.5 MP, Bluetooth, 600 mAh, Stainless steel

Long summary description Nokia 8800 Sirocco Light 134 g Stainless steel:
This is an auto-generated long summary of Nokia 8800 Sirocco Light 134 g Stainless steel based on the first three specs of the first five spec groups.

Nokia 8800 Sirocco Light. Display resolution: 208 x 208 pixels. Rear camera resolution (numeric): 0.5 MP. Bluetooth. FM radio. Battery capacity: 600 mAh, Standby time (2G): 192 h. Weight: 134 g. Product colour: Stainless steel

Source Testseek summary Average rating
Reviews
Updated:
2015-05-31 09:56:03
Uk has collected 122 expert reviews for Nokia 8800 Sirocco Light 134 g Stainless steel and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-05-31 09:56:03
The 8800 Sirocco Edition is clearly for the style buyer. Its a great looking phone, but offers nothing outstanding for the asking price.
Good Look and design, User interface, Display, Build quality...
Bad Price, Weight, Keypad and controls The Final Word The 8800 Sirocco Edition is clearly for the style buyer. Its a great looking phone, but offers nothing outstanding for the asking price.
Bottom line The 8800 Sirocco Edition is clearly for the style buyer. Its a great looking phone, but offers nothing outstanding for the asking price.
60%
3g.co.uk
Updated:
2016-11-27 01:47:39
If you’re in the market for a deluxe premium handset then the Carbon Arte is easily the most cost effective solution without sacrificing design and grade A build quality in the process. A classy phone all round. Type of phone:Mobile phoneStyle:can...
Good Expertly built, stylish design, fluid slider and internal memory hike.
Bad Still overpriced, with limited memory and only a slight feature upgrade.
80%
tracyandmatt.co.uk
Updated:
2016-11-27 01:47:40
The Nokia 8800 Carbon Arte certainly looks the part, it certainly feels the part, and a quick glance at the phones spec list it certainly seems to tick a number of boxes however as soon as the price tag is discovered the 8800 suddenly has a lot more to...
Bottom line Overall I feel that my conclusion would be very different if at this point I could tell you that the Nokia 8800 Carbon Arte comes with all the features and functions listed in the review and cost only £250 however I cant and for that reason you may b...
0%
trustedreviews.com
Updated:
2016-11-27 01:47:40
Nokia has got some front. The 8800 Carbon Arte is an S40-toting handset retailing at over a grand. Who, especially in these cash-strapped days, is going to spend more than a thousand quid on a SIM-free mobile phone? A year ago I drew a sharp intake of br...
60%
stuff.tv
Updated:
2016-11-27 01:47:40
At 150 grams heavy, this S40-fuelled Arte still cuts a reassuring heft in your Saville Row suit pocket, while the exquisitely fluid but springy slider action remains the best in the business. The vivid, battery-efficient OLED display is also dutifull...
Good Awesome build quality. Class-leading slider action. Certified eco-friendly. Internal memory boost...
Bad Expensive price tag. No major feature upgrades. Lack of expandable memory options...
Bottom line A wonderfully engineered phone that’s still too lacking in features to warrant the outlay...
60%
gadgetshow.channel5.com
Updated:
2016-11-27 01:47:40
Nokia 8800 Arte is a mobile phone by Nokia. It is a relatively small phone with dimensions of 109 mm x 45.6 mm x 14.6 mm, 65 cc, and weighs about 150 grams. The phone is equipped with a 240 x320 pixels screen with scratch-resistant glass. It boasts of...
Good Ditch the manbag, fashion fans: Nokia's new style mobile is the thing to be seen with this season. From the illuminated keypad to the precision glass and metal sliding body, the Arte oozes quality. There's no touchscreen here, just the good old No...
Bad While that 1GB is fairly generous, the lack of a card slot means it's all you've got in the way of storage. That's a bad thing on a phone with a camera and music player, but really it's the only stain on the 8800 Arte's flashy clothes.
Bottom line A symphony of understated elegance and neat touches, from the illuminated keypad to the solid sliding action, the Arte oozes quality.Best offers for the Nokia 8800 ArteeBay.co.uk £125.00 Nokia 8800 Arte is tagged with Nokia, 3G and mobile phone. Sele...
80%
itreviews.com
Updated:
2016-11-27 01:47:40
If money is no object you might consider this handset, but even those with pots of cash might find the features they get for the outlay here somewhat below par. Nokia - 8800 Arte price Buy Nokia 8800 Arte securely online at a bargain price £749 inc. V...
0%
letsgomobile.org/en
Updated:
2016-11-27 01:47:40
Nokia Arte review N okia has been playing an important role lately in the enhancement in the field of internet and mobile communication. Meeting the demands of the picky and trend-following consumer, the company put two new mobile phones on the market...
72%
Mobile88.com
Updated:
2016-11-27 01:47:40
The Nokia 8800 Arte is a continuation of 8800 Sirocco. The new series Arte (that means "the art") is aimed at emphasizing the art of individuality with the help of natural colors and textures. The line that started with Sirocco is still used...
0%
techradar.com
Updated:
2016-11-27 01:47:40
Nokia has never shied away from cramming in stacks of features and cutting edge functionality into its high-end mobiles, as its N95 8GB and forthcoming N96 testify. With its luxury line of handsets though, such the 8800 Arte, it takes a more refined ap...
Good High quality design and build, Heavyweight metal and glass construction, 3.2-megapixel camera, 1GB internal storage, 3G connectivity, Luxury package includes sleek Bluetooth earpiece, desk stand and leather pouch...
Bad High price, No memory card expansion support, No Wi-Fi, Heavyweight build = heavy in pocket, Camera lacks flash, Mid-tier features on high-end phone...
Bottom line Nokia has never shied away from cramming in stacks of features and cutting edge functionality into its high-end mobiles, as its N95 8GB and forthcoming N96 testify. With its luxury line of handsets though, such the 8800 Arte, it takes a more refined ap...
80%
theregister.co.uk
Updated:
2016-11-27 01:47:40
This pair of high-class handsets demand you splash the cash not for the latest smartphone functionality, GPS receiver technology or video call functionality - sophistication and quality are the wallet-tempting key words here, with these mobiles built...
Bottom line When you head into luxury product territory, the usual value for money benchmark becomes less significant to the buyer than the desirability factor. Does the 8800 Arte or Sapphire Arte justify such a hefty price tag? Unquestionably, Nokia has used pre...
80%
goodgearguide.com.au
Updated:
2016-11-27 01:47:40
The 8800 Arte is a stunning handset to look at, but its exuberant price means you dont get much bang for your buck.
Good Stylish design, superb build quality, included Bluetooth headset...
Bad Price, no memory card slot, controls, no extensive features list The Final Word The 8800 Arte is a stunning handset to look at, but its exuberant price means you dont get much bang for your buck.
Bottom line The 8800 Arte is a stunning handset to look at, but its exuberant price means you dont get much bang for your buck.
65%
T3.com
Updated:
2016-11-27 01:47:40
From the illuminated keypad, to the precision glass and metal body and matching headset, the Nokia 8800 oozes quality. Its the Audi R8 of the celluar chic parade. Good looking, instantly desirable and frighteningly expensive. Forget touch screen, it...
Good Build quality, Classy looks, Analogue cloc...
Bad Price, Cant match other phones for music or photos...
Bottom line Pure quality. A thing of beauty at an ugly price...
100%
goodgearguide.com.au
Updated:
2016-11-27 01:47:40
The Sapphire Arte 8800 commands a price that would make even the most ardent fashionista baulk. Its huge asking price wont get you the most advanced features though.
Good Stylish design, sapphire gem, leather front and rear, superb build quality, included Bluetooth headset...
Bad Price, no memory card slot, controls, no extensive features list The Final Word The Sapphire Arte 8800 commands a price that would make even the most ardent fashionista baulk. Its huge asking price wont get you the most advanced features though.
Bottom line The Sapphire Arte 8800 commands a price that would make even the most ardent fashionista baulk. Its huge asking price wont get you the most advanced features though.
65%
shinyshiny.tv
Updated:
2016-11-27 01:47:41
Zara looks at the latest high end Nokia phones, which she loves rather a lot. Shes much more upper class than the rest of us, which is why shes all over the Dress Size Converter. You can find out all about them at Nokias dedicated site here.
0%
pocket-lint.com
Updated:
2016-11-27 01:47:41
Undoubtedly Nokia’s finest premium handset to date that oozes style and quality with a feature cast that will satisfy the rich-boy gadget geeks...
Good High grade build quality and elegant minimalist design, slide action is still the best in the business, decent feature line-up...
Bad No expansion plan for the internal 1GB flash memory, high asking price...
Bottom line Undoubtedly Nokia’s finest premium handset to date that oozes style and quality with a feature cast that will satisfy the rich-boy gadget geeks...
80%
Zdnet.com.au
Updated:
2016-11-27 01:47:41
DesignNokia describes the composition of the latest 8800 as a "unique synthesis of high quality glass and metal", however, unique seems a misnomer considering how similar the Arte looks to its predecessor the Sirocco. That said, theres definitely some...
Good Solid build quality, 3G connectivity, Bluetooth stereo A2DP, 1GB onboard memory...
Bad No builtin flash for camera, No WiFi, GPS or HSDPA, Lack of expansion card slot.
Bottom line The 8800 Arte is a beautifully crafted phone, but without the high-end specs of others in the Nokia family, its definitely not one for specification hungry tech-heads.
80%
knowyourmobile.com
Updated:
2016-11-27 01:47:41
If youre forking out a pile of cash for a luxury phone, are features and functionality your main priorities or is pure desirability the deciding factor? The premium handsets that make up Nokias high-end Arte class - the 8800 Arte and 8800 Sapphire Ar...
Good Sharp, attractive design, High quality materials and excellent build quality, 3G connectivity, 1GB internal memory, Luxury extras, including sleek Bluetooth headset...
Bad No HSDPA or WiFi, 3.2megapixel camera has no flash, No expandable memory card support, No standard headphone socket, No stereo earphones supplied, No 3G facetoface video calling...
Bottom line Nokias luxury mobile delivers a high end design with excellent build quality, but features and functionality dont justify the hefty price tag...
60%
pz10.com
Updated:
2016-11-27 01:47:43
How many phones can you name that would have made sense centuries back? Heres one: the Nokia 8800 Gold Arte. No, were not talking medieval calling and texting, were talking gold and leather.Okay, it may not be solid gold, but its the next best thin...
Bottom line Its the Arte series and youre more likely to want one than own one. We do. And we dont. End of story.Theres no point going on and on about the market and pricing or the aesthetic value of the Arte handsets. Theres no denying their seductive power...
0%
goodgearguide.com.au
Updated:
2016-11-27 01:47:43
The 8800 Sirocco Gold is a flashy mobile phone that will appeal to the fashion conscious consumer thanks to its 18-carat gold plated finish. Under its flashy exterior, though, is a handset with minimal features.
Good Excellent build quality, user interface, design...
Bad Price, no new or outstanding features, no memory storage slot, heavy, poorly designed keypad and controls The Final Word The 8800 Sirocco Gold is a flashy mobile phone that will appeal to the fashion conscious consumer thanks to its 18-carat gold plate...
Bottom line The 8800 Sirocco Gold is a flashy mobile phone that will appeal to the fashion conscious consumer thanks to its 18-carat gold plated finish. Under its flashy exterior, though, is a handset with minimal features.
60%
stuff.tv
Updated:
2016-11-27 01:47:44
The 8800 is one of the best-looking and solidly constructed mobiles we’ve seen in eons. While some phones seek to fool you with expensive-looking facades, its laser-cut, stainless-steel plating feels as weighty as an ingot, and emits a satisfying cl...
Good Graceful and effective. Fantastic looks. Easy to use.
Bad Cams only 0.5MP. Keyboards a tad fiddly.
Bottom line Forget your Vertus and V3s – the 8800 is the new It Phone for exhibitionists. We’re expecting swords at dawn with Motorola’s Slvr...
80%
stuff.tv
Updated:
2016-11-27 01:47:44
The Sapphire is undoubtedly overpriced, but it’s hard not to admire the stunning craftsmanship and its newfound taste for features...
Good Awesome build quality and stainless steel finish. Decent 3.2MP camera...
Bad Limited storage capacity and no expandable option. Expensive price tag. Hefty build...
Bottom line The Sapphire is undoubtedly overpriced, but it’s hard not to admire the stunning craftsmanship and its newfound taste for features...
80%
goodgearguide.com.au
Updated:
2016-11-27 01:47:44
The Nokia 8800 is an outstanding looking mobile phone that will appeal to those who are fashion conscious and want to stand out from the crowd. But be prepared to pay a small fortune for its distinct looks.
60%
pocket-lint.com
Updated:
2016-11-27 01:47:44
Dedicated followers of fashion won’t want to be seen without this handset, unless of course they have a Vertu - others may well use the money to buy two more rewarding handsets...
60%
HEXUS.net
Updated:
2016-11-27 01:47:44
The Nokia 8800 has been created to meet the demands from consumers for premium handsets, both in terms of features, design and quality. Many manufacturers currently design their handsets to meet the mainstream market, although, Nokia has continued it...
Good Attractive design, Excellent build quality...
Bad Its nothing more than a 6230i in disguise, Awkward button layout, No external volume control, No expandable memory, Poor battery performance, Poor JAVA application support...
Bottom line While theres no doubt that there is a demand for the 8800, with many retailers reporting it outstripping supply, it has to be said that there is no real technical reason why you should want to own an 8800. Its old technology in a new shell and even t...
0%
mobilechoiceuk.com
Updated:
2015-05-31 09:56:03
Despite Mobile Choice’s reticence towards the original Nokia 8800 back in issue 112, the handset still struck a chord with the executive suits. It was THE phone to aspire to and was the weapon of choice for the blue-blooded glitterati and those who...
Good One of the most beautifully built handsets on the market.
Bad No memory card slot, which seriously limits its music and multimedia storage potential.
Bottom line Nokia has added substance to the Siroccos undoubtedly elegant style.
80%
mobileburn.com
Updated:
2015-05-31 09:56:03
Nokias glamorous 8800 fashion phone received an update in the form of the Sirocco Edition. Now sporting a 2.0 megapixel camera and refreshed design, Sam brings us a detailed review of this stainless steel masterpiece.
Good Exclusive design, excellent build, FM radio, timed profile support...
Bad Overpriced, outdated UI, lack of memory card slot...
Bottom line The Nokia 8800 Sirocco Edition is a fashion phone with a premium price tag. The design is great, but whether it is worth the money is another story. Operation wise, there is not much that you can fault. The build quality is excellent, and the user inte...
75%
mobile-review.com US
Updated:
2015-05-31 09:56:03
On the face of it, the model?s design is not that much different from the original 8800 - the thumb rest, located beneath the screen got deeper. Initially meant for helping to slide the handset open, now in some way it is the signature of Sirocco Editi...
0%
phonearena.com
Updated:
2015-05-31 09:56:03
The Nokia 8800 Sirocco Edition is an upgrade to the last year released 8800 slider. The handset draws its name from the powerful Sahara desert-born wind hinting at the graceful, yet solid looks and feel of the device, while it also features a special s...
0%
Phones.com
Updated:
2016-11-27 01:47:40
The 8800 Gold Arte is the latest offering from Nokia's expensive Arte series, this time covered in 18 carat gold. The phone reminds us of the olden days of mobile phone technology when most cellphones were extravagantly priced. However the 8800 Gold Ar...
Good High Flaunt value, Exclusive Feel, 4 GB internal memory, Exclusive features...
Bad connectivity and performance...
70%
smape.com
Updated:
2016-11-27 01:47:40
The Nokia company have been investing much effort into the development of the 8800 model line lately, sticking with an extremely conservative vision of the concept. The 8800 index has come to be into a sub-brand of sorts, so we will surely see a numbe...
0%
mobile-review.com US
Updated:
2016-11-27 01:47:40
Print this review Review of Nokia 8800 Carbon Arte Live photos of Nokia 8800 Carbon Arte Sales package: Handset Battery Charger USB data cable Desktop cradle Bluetooth-headset Nokia BH-803 User Guide As far premium phones go, the Nokia 8800 has alread...
0%
geardiary.com
Updated:
2016-11-27 01:47:40
When I asked Nokia if I could review their 8800 Arte handset, I wasn’t quite sure what to expect. Some dumb phone that just looked a bit pretty, form and no function, a celebrity only famous for being rich? I’m certainly not the target of a p...
Good Incredible build quality, design, HSDPA...
Bad And you thought the Shift was pricey….
0%
phonearena.com
Updated:
2016-11-27 01:47:40
The Finnish manufacturer Nokia is the only one from the big boys, to offer a luxury line aside from the regular devices for the mass market. The phones from the 8800 series are very stylish quality products, aiming to distinguish their owner from the c...
Good Clear and elegant design, Highquality materials and solid construction, Good sound quality during a talk...
Bad The display is unusable in direct sunlight, Fingerprint magnet...
Bottom line Nokia 8800 Arte and Sapphire Arte are two really, modern “masterpieces”, like the manufacturer says. With their extremely classy design, and solid construction, both are attracting the eyes of the crowd. When you have Arte/Sapphire Arte in your hand, i...
90%
trustedreviews.com
Updated:
2016-11-27 01:47:40
Nokia's 8800 Arte is not a low cost mobile. SIM-free you are looking at anything from around £600 to more than £700 from the well-known outlets. For instance, while writing this review I found it for between £199.99 and £499.99 on O2 depending on your con...
60%
mobileblah.com
Updated:
2016-11-27 01:47:40
The Nokia 8800 Arte is a luxurious state of the art 3G phone which comes in a highly desirable casing. The 8800 Arte is a beautiful designed phone which is made for luxurious & high quality materials. The 3G handset is made from stainless steel & glass...
0%
mobile-review.com US
Updated:
2016-11-27 01:47:41
The volume of 64-chord ring tones is quite high, so you are very unlikely to miss a call, but, since there is only one loudspeaker, mounted on the right-hand flank at that, it was not a rare occasion when we had the Arte in our jeans and didn’t hear i...
0%
slashphone.com
Updated:
2016-11-27 01:47:43
Lastest News in this categoryUS Nokia N95 Picture Available!symbian-guru has once again brought some good news on the Nokia N95 US edition. Live photos of the...
0%
mobi101.com
Updated:
2016-11-27 01:47:43
The good: Slightly improved design over the Sirocco; solid build quality; 3G connectivity; Bluetooth stereo A2DP; 1GB onboard memory. The bad: No built-in flash for camera; lack of expansion card slot. The bottom line: The 8800 Arte isnt an exciting...
0%
Osnews.com
Updated:
2016-11-27 01:47:44
Buy the Nokia 8801...
0%
tech-faq.com
Updated:
2016-11-27 01:47:44
The Nokia 8801 is quite similar to the Nokia 8800. One difference, other than the price, is that the 8800 supports GSM 900/1800/1900/, while the 8801is focused a bit more on a North America audience, supporting GSM 850/1800/1900. Another difference u...
0%
phonearena.com
Updated:
2016-11-27 01:47:44
Did you see the word “Arte” in the title? You did? Does it ring a bell?That is the name of the most expensive product in the Nokia catalogue – the only major company on the market that offers such exquisite models. The 8800 series of the Finnish phone...
Good Slightly different (modernistic) design compared to the other two models, Carries the exquisite feeling for luxury, Highquality sound...
Bad Display is useless in direct sunlight, Doesn’t offer anything innovative, Controls are not very userfriendly...
Bottom line Got money... And you know it... Take it out your pocket and show it... Throw it... This a way... That a way... This a way... oops, we got carried away! One more time – Carbon Arte is more of the same. It has a nice, slightly different design, which on...
90%
LordPercy.com
Updated:
2016-11-27 01:47:44
It happens from time to time, we get a gadget to play with and after a week are thoroughly disappointed. Nokias new 8800 is a point in case, great style, good feel in the hand but a basic and flawed mobile phone.
0%
mobile-review.com US
Updated:
2016-11-27 01:47:45
Official photos Nokia 8800...
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 8800 Sirocco Dark 134 g Black
(show image)
0034506 8800 Sirocco Dark 0.00
(excl. VAT)
0 (incl. VAT)