Toshiba logo

Toshiba Satellite A300D-126 AMD Turion 64 X2 Mobile TL-62 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3470 Windows Vista Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41196
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Toshiba Satellite A300D-126 AMD Turion 64 X2 Mobile TL-62 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3470 Windows Vista Home Premium Black:

Toshiba Satellite A300D-126, AMD Turion 64 X2 Mobile, 2.1 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Toshiba Satellite A300D-126 AMD Turion 64 X2 Mobile TL-62 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3470 Windows Vista Home Premium Black:

Toshiba Satellite A300D-126. Processor family: AMD Turion 64 X2 Mobile, Processor model: TL-62, Processor frequency: 2.1 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3470. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.7 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.