location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-9530DN/B A3 1800 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-9530DN/B A3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870SW1102G13NL1 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-9530DN/B A3 1800 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1800 x 600 DPI
  • - A3 51 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 300.000 pages per month
  • - Total input capacity: 1000 sheets Total output capacity: 500 sheets
  • - Internal memory: 128 MB Built-in processor 600 MHz
Long product name KYOCERA FS-9530DN/B A3 1800 x 600 DPI :
The long product name of KYOCERA FS-9530DN/B A3 1800 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-9530DN/B- A3 Laser Printer
More>>>
KYOCERA FS-9530DN/B A3 1800 x 600 DPI:
The official description of KYOCERA FS-9530DN/B A3 1800 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make sure your work is finished faster
Wonderfully fast and reliable, the FS-9530DN printer also comes with a highly functional modular design that large departments need to get the entire job done. And with a print speed of 51 pages per minute in A4, the Kyocera FS-9530DN can handle large print volumes quickly and professionally.

Key features:
- 51ppm A4 and 26ppm A3 departmental printer.
- 128MB memory standard, upgradeable to 640MB.
- Duplex and network connectivity as standard.
- 100 department codes to track and control printer use.
- High volume paper options and versatile finishing features.
- Long-life components and easy maintenance.

Short summary description KYOCERA FS-9530DN/B A3 1800 x 600 DPI:
This short summary of the KYOCERA FS-9530DN/B A3 1800 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-9530DN/B A3, Laser, 1800 x 600 DPI, A3, 51 ppm, Duplex printing, Network ready

Long summary description KYOCERA FS-9530DN/B A3 1800 x 600 DPI:
This is an auto-generated long summary of KYOCERA FS-9530DN/B A3 1800 x 600 DPI based on the first three specs of the first five spec groups.

KYOCERA FS-9530DN/B A3. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 300.000 pages per month. Maximum resolution: 1800 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 51 ppm, Duplex printing. Network ready. Product colour: Beige, Black

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
51 ppm
Warm-up time
60 s
Time to first page (black, normal)
3.5 s
Features
Maximum duty cycle *
300.000 pages per month
Number of print cartridges *
1
Printer fonts
Barcode, Bitmap, PCL, PostScript
Number of PostScript fonts
136
Number of bitmap fonts
1
Input & output capacity
Total input capacity *
1000 sheets
Total output capacity *
500 sheets
Paper tray 2 input capacity
200 sheets
Maximum input capacity
4200 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4
ISO B-series sizes (B0...B9)
B4, B5
Duplex media weight
60 - 80 g/m²
Media weight (tray 1)
60-105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Network
Mobile printing technologies
Not supported
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Built-in processor
Yes
Processor model
PowerPC 750FL
Processor frequency
600 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
37 dB
Design
Product colour *
Beige, Black
Built-in display *
No
Certification
TÜV/GS, CE, PTS
Power
Power consumption (printing) *
900 W
Power consumption (standby)
180 W
Power consumption (PowerSave)
4.5 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
599 mm
Depth
646 mm
Height
615 mm
Weight
68 kg
Other features
Custom media sizes
(88x148 mm) - (297x450 mm)
Standard media sizes
A3, A4, A4R, A5R, B4, B5, B5R, Letter, Letter-R, Legal, Ledger, Folio, STMT
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Networking features
Fast Ethernet 10/100Base-TX
Duplex supported media size
A3, A4, A4R, A5R, B4, B5, B5R, Letter, Letter-R, Legal, Ledger
Media size (tray 2)
A3-A6R
Media weight (tray 2)
45-200 g/m2
Emulations
PCL6/PCL5e incl. PJL, PostScript 3 (KPDL 3), (AES), HP-7550A (KC-GL), IBM Proprinter X24E, Epson LQ-850, Diablo 630
Fonts included
Yes