location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-G Notebook Adapter with RangeBooster 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-G Notebook Adapter with RangeBooster
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WPC54GR
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linksys Wireless-G Notebook Adapter with RangeBooster 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - CardBus
  • - 54 Mbit/s
Long product name Linksys Wireless-G Notebook Adapter with RangeBooster 54 Mbit/s :
The long product name of Linksys Wireless-G Notebook Adapter with RangeBooster 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RangeBooster Enhanced Wireless-G Networking for Your Notebook!
More>>>
Linksys Wireless-G Notebook Adapter with RangeBooster 54 Mbit/s:
The official description of Linksys Wireless-G Notebook Adapter with RangeBooster 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-High-speed Wireless-G networking for your notebook computer, now with RangeBooster performance enhancement.
-New RangeBooster technology for up to twice the range, reduced dead spots, and up to 35% more throughput.
-Also interoperates with standard Wireless-G and Wireless-B networks.
-Advanced wireless security: Wi-Fi Protected Access™ (WPA), and up to 128-bit encryption.

The Wireless-G Notebook Adapter with RangeBooster is the simple way to add or upgrade wireless connectivity in your notebook computer. Just slide it into your notebook's PC Card slot and enjoy high-speed wireless network access while retaining true mobility.
RangeBooster technology is a compatible add-on to standard Wireless-G which increases your wireless network's range up to two times, and its throughput by up to 35%. Unlike ordinary wireless technologies that are confused by signal reflections, RangeBooster uses two smart receivers at each end to detect and decode reflected signals at distances where standard technologies give up. You'll find that "dead spots" in the wireless coverage area are reduced, too.
Unlike other range-enhancing technologies, RangeBooster is fully 802.11 compliant, and a "good neighbor" to other wireless devices and technologies, using a single 2.4GHz channel as specified by the official wireless standard. And with RangeBooster you'll see a range improvement even when running a mixed network of RangeBooster and regular Wireless-G devices.
Once you're connected, you can keep in touch with your e-mail, access the Internet, and share files and other resources such as printers and network storage with other computers on the network, wherever you wander. You'll be able to connect with any of the growing number of public hotspots springing up in coffee shops, airport lounges, hotels and convention centers. At home, you can surf the web or use instant messaging to chat with friends while sitting out on the patio. Your wireless connection can be protected by powerful 128-bit WPA encryption. The included Setup Wizard will walk you through configuring the adapter to your network's settings, step by step.
Get your notebook connected from twice as far with the Wireless-G Notebook Adapter with RangeBooster from Linksys.

Short summary description Linksys Wireless-G Notebook Adapter with RangeBooster 54 Mbit/s:
This short summary of the Linksys Wireless-G Notebook Adapter with RangeBooster 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-G Notebook Adapter with RangeBooster, Wireless, CardBus, 54 Mbit/s

Long summary description Linksys Wireless-G Notebook Adapter with RangeBooster 54 Mbit/s:
This is an auto-generated long summary of Linksys Wireless-G Notebook Adapter with RangeBooster 54 Mbit/s based on the first three specs of the first five spec groups.

Linksys Wireless-G Notebook Adapter with RangeBooster. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 54 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
CardBus
Network
Maximum data transfer rate *
54 Mbit/s
System requirements
Compatible operating systems
Windows 98SE, Me, 2000 / XP
Minimum processor
200 MHz
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.11g, IEEE 802.11b
Internal memory
64 MB